The Renesas HSM124S-JTL-E is a silicon epitaxial planar diode designed for high-speed switching applications. This diode offers low forward voltage and fast reverse recovery time, making it ideal for use in circuits requiring efficient and rapid switching.
Applications:
- High-speed switching circuits
- Small signal rectification
- Clipping circuits
- Clamping circuits
- Protection circuits
Features:
- Low forward voltage
- Fast reverse recovery time
- Small surface mount package
- High reliability
- RoHS compliant
Benefits:
- Efficient switching: Fast reverse recovery time minimizes switching losses.
- Reduced power consumption: Low forward voltage drop improves circuit efficiency.
- Compact design: Small surface mount package saves board space.
- Easy assembly: Surface mount design simplifies the assembly process.
- Environmentally friendly: RoHS compliant.
Technical Specifications:
The HSM124S-JTL-E has a maximum repetitive peak reverse voltage (VRRM) and a maximum average forward rectified current (IF(AV)) specified in the datasheet. The forward voltage drop (VF) is typically low, contributing to efficient switching. The reverse recovery time (trr) is fast, minimizing switching losses. The device has a small surface mount package for compact designs. The operating temperature range and other relevant parameters are detailed in the product datasheet.