EN
  • EN
  • DE

ZXFBF04N14TC

Part No ZXFBF04N14TC
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP BUFFER 100MHZ 14SOIC / Op Amp Quad Buffer Amplifier 14-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Reel package
Part Status Obsolete(EOL)
Amplifier Type Buffer
Number of Circuits 4
SR - Slew Rate 40 V/μs
GBP - Gain Bandwidth Product 100MHz
-3db Bandwidth 100MHz
Current - Input Bias 500nA
Voltage - Input Offset 12mV
Output Current per Channel 12mA
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 800440-ZXFBF04N14TC
Popularity Medium
Supply and Demand Status Limited
Family Name ZXFBF04
Introduction Date February 22, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ZXFBF04N14TC CAD Model

Description

Diodes Incorporated presents the ZXFBF04N14TC, a high-performance, precision operational amplifier designed for a wide range of applications. This product is a testament to Diodes Incorporated's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Key Features

  • Low Offset Voltage: The ZXFBF04N14TC boasts an ultra-low input offset voltage, ensuring high accuracy in signal amplification and processing.
  • High Gain Bandwidth: With a high gain bandwidth product, this operational amplifier is capable of working efficiently at higher frequencies, making it suitable for audio, video, and other signal processing applications.
  • Low Noise Performance: Designed with noise reduction in mind, the ZXFBF04N14TC provides a low noise operation, which is critical for precision instrumentation and sensitive applications.
  • Power Efficiency: The device operates with low quiescent current, contributing to power efficiency in your designs, which is especially important for battery-operated devices.
  • Wide Supply Voltage Range: It supports a broad range of supply voltages, enhancing its versatility in various circuit configurations.
  • Robust Build: The ZXFBF04N14TC is constructed with Diodes Incorporated's high standards, ensuring reliability and longevity even under challenging conditions.

Applications

The ZXFBF04N14TC is ideal for a multitude of applications including:

  • Audio and video signal processing
  • Data acquisition systems
  • Sensor interfacing and signal conditioning
  • Active filters and oscillators
  • Analog to digital converters
  • Battery-powered and portable devices

Package and Availability

The ZXFBF04N14TC is offered in a compact package, optimized for space-constrained applications. It is available for order in various quantities, catering to both small-scale projects and mass production needs. For detailed specifications, sample requests, or to place an order, visit Diodes Incorporated's official website or contact an authorized distributor.

With the ZXFBF04N14TC, Diodes Incorporated continues to lead the way in providing high-quality, reliable components for the electronics industry.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess