EN
  • EN
  • DE

ZXCT1050E5-7-90

Part No ZXCT1050E5-7-90
Manufacturer Diodes Incorporated
Catalog PMIC - Current Regulation/Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Current Regulation/Management
Manufacturer Diodes Incorporated
Win Source Part Number 418561-ZXCT1050E5-7-90
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXCT1050E5-7-90 CAD Model

Description

The ZXCT1050E5-7-90 is a high-precision current sense amplifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This device is specifically engineered to provide accurate current measurement solutions for a wide range of applications, including power management, battery chargers, and overcurrent protection circuits.

Key Features

  • High Accuracy: The ZXCT1050E5-7-90 offers exceptional accuracy, which is crucial for applications requiring precise current monitoring.
  • Low Power Consumption: This device is designed for efficiency, with low quiescent current that makes it ideal for battery-powered and energy-sensitive systems.
  • Wide Input Common-Mode Range: It operates over a broad common-mode voltage range, accommodating various system requirements and simplifying design integration.
  • Package: The product comes in a small SOT-25 package, which is suitable for space-constrained applications.
  • Operating Temperature: It is designed to operate reliably over an extended temperature range, ensuring consistent performance in diverse environments.

Applications

The versatility of the ZXCT1050E5-7-90 makes it an ideal choice for numerous applications. It can be used in power supply systems to monitor current flow, in battery chargers to prevent overcharging, and in automotive and industrial systems for overcurrent protection. Additionally, its precision makes it suitable for portable electronics where accurate current sensing is necessary to ensure the longevity and reliability of the device.

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The ZXCT1050E5-7-90 current sense amplifier is built with this commitment in mind, ensuring that it meets the stringent standards for performance and reliability expected from today's electronic components.

Whether you're designing a sophisticated industrial system or a compact consumer electronic device, the ZXCT1050E5-7-90 offers a reliable and efficient solution for your current sensing needs.

You May Also Be Interested in

Littelfuse Inc.
IC ELECTRONIC FUSE 10DFN
Lowest to $1.4553
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Infineon Technologies
IC SW SMART MULTICHAN 64LQFP / Current Source Regulator Low-Side PG-LQFP-64-4
Lowest to $13.6112
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $2.4046
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.6146
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415
Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess