EN
  • EN
  • DE

ZTX600

Part No ZTX600
Manufacturer Diodes Incorporated
Catalog OEM Parts (T - Z)
Description Trans Darlington NPN 140V 1A 3-Pin E-Line
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Collector Base Voltage (VCBO) 160 V
Collector Emitter Voltage (VCEO) 140 V
Element Configuration Single
Emitter Base Voltage (VEBO) 10 V
Height 4.01 mm
Length 4.77 mm
Max Collector Current 1 A
Maximum Operating Temperature 150 °C
Min Operating Temperature -55 °C
Polarity NPN
RoHS Non-Compliant
Width 2.41 mm
Win Source Part Number 1106385-ZTX600
Categories OEM Parts(T-Z)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZTX600 CAD Model

Description

The ZTX600 from Diodes Incorporated is a high-performance bipolar NPN transistor that offers a blend of reliability and efficiency for a wide range of applications. This component is designed to cater to the needs of high-density circuit designs, providing a compact solution without compromising on power and performance.

Key Features

  • Voltage Capabilities: The ZTX600 is capable of withstanding voltages up to 120V, making it suitable for high voltage applications.
  • Current Handling: With a continuous collector current of up to 2A, this transistor can handle significant power for its size.
  • Power Dissipation: It has a power dissipation of up to 1W, which ensures that the device can manage thermal conditions effectively during operation.
  • High Gain Bandwidth Product: The device features a transition frequency of 50MHz, providing a high gain bandwidth product that is ideal for amplification purposes.
  • Robust Temperature Performance: The ZTX600 operates within a temperature range of -55°C to +150°C, ensuring stable performance across various environmental conditions.

Applications

The versatility of the ZTX600 allows it to be used in numerous applications, including:

  • Switching regulators and converters
  • Power amplifiers
  • Motor control circuits
  • Audio processing equipment
  • High-speed switching applications

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality components that meet industry standards for reliability. The ZTX600 is no exception and has undergone rigorous testing to ensure it meets the stringent requirements for commercial, industrial, and even military-grade applications. Its robust design is aimed at providing a long operational life, even in the most demanding conditions.

Environmental Compliance

The ZTX600 is also environmentally friendly, adhering to RoHS directives, which restricts the use of certain hazardous substances in electrical and electronic equipment. This commitment to environmental sustainability makes the ZTX600 an ideal choice for eco-conscious designs.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
STMicroelectronics
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Hewlett Packard
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess