EN
  • EN
  • DE

ZAMP002H6TA

Part No ZAMP002H6TA
Manufacturer Diodes Incorporated
Catalog RF Amplifiers
Description AMPLIFIER 23DB GAIN HP SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 800MHz to 2.5GHz
P1dB 7dBm (5mW)
Gain 21dB to 22dB
Noise Figure 6dB
RF Type DBS, Set Top Box, SMR, General Purpose
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 21mA to 24mA
Test Frequency 950MHz
Case / Package SC-70-6
Win Source Part Number 036692-ZAMP002H6TA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZAMP002H6TA CAD Model

Description

The ZAMP002H6TA is a high-performance, precision operational amplifier brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This operational amplifier is designed to offer a perfect blend of speed, accuracy, and low power consumption, making it an ideal choice for a wide range of applications, including sensor interfacing, active filtering, and audio processing.

Key Features

  • High Gain Bandwidth: The ZAMP002H6TA boasts a high gain bandwidth product, which ensures excellent frequency response and stability across a wide range of applications.
  • Low Noise Performance: With its low noise characteristics, this operational amplifier is suitable for applications requiring high signal integrity and minimal signal distortion.
  • Low Power Consumption: The device is optimized for low power operations, making it an excellent choice for battery-powered devices and energy-efficient designs.
  • Single-Supply Operation: This amplifier can operate from a single power supply, simplifying power management in a circuit and reducing component count.
  • Rail-to-Rail Output: The ZAMP002H6TA features rail-to-rail output capabilities, which allow for a wider dynamic range and better performance in applications where output swing is critical.

Applications

The versatility of the ZAMP002H6TA makes it suitable for a diverse array of applications. It is commonly used in:

  • Test and measurement equipment
  • Medical devices
  • Audio and video processing circuits
  • Data acquisition systems
  • Industrial control systems

Package and Quality

The ZAMP002H6TA is available in a compact SOT-26 package, which is ideal for space-constrained applications. Diodes Incorporated is committed to the highest standards of quality, and this product is manufactured in ISO-certified facilities, ensuring reliability and performance consistency for your most demanding design requirements.

With its robust feature set and Diodes Incorporated's reputation for quality, the ZAMP002H6TA is a superior choice for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

NXP / Nexperia
IC AMP W-CDMA 1.8-2.17GHZ 24QFN / RF Amplifier IC W-CDMA 1.8GHz ~ 2.17GHz 24-PQFN (8x8)
Need more? Email Us
Analog Devices Inc.
EVAL BOARD / HMC589AST89E series Amplifier Evaluation Board
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 18GHZ-54GHZ 24LGA / RF Amplifier IC General Purpose 18GHz ~ 54GHz 24-LGA-CAV (5x5)
Lowest to $0.6537
RF Micro Devices
IC Power Amp 3G/4G Eur
Need more? Email Us
Analog Devices Inc.
IC RF AMP GP 550MHZ-1.2GHZ 24QFN / RF Amplifier IC General Purpose 550MHz ~ 1.2GHz 24-QFN (4x4)
Lowest to $173.1344
NXP / Nexperia
IC AMP GPS 1.5GHZ-2.7GHZ 24HVQFN / RF Amplifier IC General Purpose 1.5GHz ~ 2.7GHz 24-HVQFN (4x4)
Lowest to $8.8124
L3 Narda-MITEQ
AMPLIFIER - LOW NOISE SATCOM / RF Amplifier IC
Need more? Email Us
Ampleon USA Inc.
IC RF AMP 2.45GHZ OMP400 / RF Amplifier IC 2.45GHz OMP-400-8G-1
Need more? Email Us
NXP / Nexperia
IC RF AMP CATV 5MHZ-1GHZ SOT89-3 / RF Amplifier IC CATV 5MHz ~ 1GHz SOT-89-3
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6897 $58.6245
205+ $0.5660 $116.0300
320+ $0.5483 $175.4560
440+ $0.5306 $233.4640
565+ $0.5128 $289.7320
755+ $0.4598 $347.1490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,880 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess