EN
  • EN
  • DE

ZABG6002Q20TC

Part No ZABG6002Q20TC
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description IC GENERATOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Applications Bias Controller
Operating Supply Current 62mA
Supply Voltage - Operating 3 V to 8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-QSOP
Win Source Part Number 044094-ZABG6002Q20TC
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian ZABG6002Q20TC CAD Model

Description

Introducing the ZABG6002Q20TC from Diodes Incorporated

Diodes Incorporated presents the ZABG6002Q20TC, a state-of-the-art solution for your advanced electronic circuit needs. This product is designed to deliver high performance and reliability for a wide range of applications.

The ZABG6002Q20TC is a precision-engineered component that is part of Diodes Incorporated's extensive portfolio of semiconductor products. It is manufactured to meet the highest quality standards, ensuring that it performs to the specifications required by the most demanding of applications.

Key Features:

  • High Precision: The ZABG6002Q20TC is crafted to provide accurate and consistent performance, making it suitable for critical applications where precision is paramount.
  • Durability: With its robust design, the ZABG6002Q20TC is built to withstand harsh conditions and extended use, ensuring a long operational life.
  • Versatility: This product is versatile and can be used in a variety of electronic circuits, including but not limited to power management, signal processing, and control systems.
  • Compact Design: The compact footprint of the ZABG6002Q20TC allows for efficient use of space on printed circuit boards (PCBs), making it an excellent choice for space-constrained applications.

Applications:

The ZABG6002Q20TC from Diodes Incorporated is suited for a broad spectrum of applications, such as:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Communication Devices
  • Medical Equipment

With its combination of high precision, durability, and versatility, the ZABG6002Q20TC is a valuable component for designers and engineers looking to create sophisticated electronic systems. Diodes Incorporated's commitment to quality ensures that this product will meet the rigorous demands of modern electronic devices.

For more detailed specifications and application notes, please refer to the official datasheet and product documentation available on the Diodes Incorporated website or contact their customer support for personalized assistance.

Choose the ZABG6002Q20TC for your next project and experience the quality and performance that Diodes Incorporated is known for.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2005 $60.0250
120+ $0.9851 $118.2120
185+ $0.9543 $176.5455
255+ $0.9235 $235.4925
325+ $0.8927 $290.1275
435+ $0.8004 $348.1740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess