Product Overview: LT1513-2CR#TRPBF from Analog Devices Inc.
The LT1513-2CR#TRPBF is a step-up DC/DC converter designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This robust converter is specifically engineered to meet the needs of applications requiring efficient power conversion with a high level of performance and reliability.
Featuring a wide input voltage range, the LT1513-2CR#TRPBF is versatile and can operate from inputs as low as 2.0V, making it suitable for single-cell lithium-ion or multi-cell alkaline/NiCd/NiMH applications. The device is capable of generating an adjustable output voltage up to 30V, which can be set with a single external resistor. This flexibility allows it to cater to a broad spectrum of requirements, from simple battery-powered devices to more complex industrial systems.
With its internal 2A switch, the LT1513-2CR#TRPBF can deliver high levels of power while maintaining a compact footprint. The switch's current limit can also be adjusted externally, providing additional control over the power management of the system. The device's high switching frequency of up to 100kHz enables the use of small, low-cost inductors and capacitors, reducing the overall size and cost of the power supply design.
The converter integrates several protective features to ensure the longevity and stability of the end application. These include thermal shutdown, a current limit, and a low-battery detector that protects the battery from deep discharge. The LT1513-2CR#TRPBF is offered in a thermally efficient packaging option, which aids in heat dissipation and allows for higher power operation.
For designers and engineers looking for a reliable and efficient power solution, the LT1513-2CR#TRPBF from Analog Devices Inc. presents an excellent choice. Its combination of performance, flexibility, and protective features make it an ideal component for portable devices, battery chargers, and energy harvesting systems, among other power-sensitive applications.
Key Features:
- Wide input voltage range: 2.0V to 30V
- Adjustable output voltage up to 30V
- Internal 2A switch
- High switching frequency up to 100kHz
- Thermal shutdown and current limit protection
- Low-battery detector
- Thermally efficient packaging