EN
  • EN
  • DE

TLC271CS-13

Part No TLC271CS-13
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 1 CIRCUIT 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features CMOS Amplifier 1 Circuit - 8-SO
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name TLC271
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number TLC271CS-13DITR, TLC271CS-13DIDKR, TLC271CS-13DI, TLC271CS-13DICT
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899831-TLC271CS-13
Ultra Librarian 3D Model Ultra Librarian TLC271CS-13 CAD Model

Description

Product Overview: TLC271CS-13 by Diodes Incorporated

The TLC271CS-13 is a high-performance programmable operational amplifier from Diodes Incorporated, designed to meet a wide range of application requirements. This versatile op-amp is built using advanced LinCMOS™ technology which ensures low power consumption while providing high input impedance and fast switching speeds.

Key Features

  • Programmable Functionality: The TLC271CS-13 can be programmed for a variety of functions, including low-pass filters, oscillators, and various types of amplifiers, allowing for flexibility and adaptability in circuit design.
  • Low Power Consumption: The LinCMOS™ technology enables the device to operate efficiently with a typical supply current of 470 µA, making it suitable for battery-powered and energy-saving applications.
  • Wide Supply Voltage Range: The device supports a wide supply voltage range from 4 V to 16 V, which accommodates both single-supply and split-supply operations, enhancing its versatility across different circuit configurations.
  • High Input Impedance: With a high input impedance, the TLC271CS-13 minimizes the loading effect on input sources, preserving signal integrity and reducing power consumption.
  • Offset Voltage Trim Range: The operational amplifier offers an offset voltage trim range which allows for fine-tuning and calibration of the device to achieve precise signal amplification.

Applications

The TLC271CS-13 is suitable for a wide array of applications due to its programmable nature and robust performance. It is commonly used in:

  • Analog filters
  • Signal conditioning
  • Sensor amplification
  • Power supply control
  • Audio electronics
  • Medical instrumentation

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability. The TLC271CS-13 operational amplifier is no exception and is designed to meet stringent industry standards, ensuring stable performance and longevity in a variety of conditions and applications.

Whether you are designing consumer electronics, industrial control systems, or complex medical devices, the TLC271CS-13 provides the precision and flexibility needed to meet your operational amplification needs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3801 $58.9155
375+ $0.3120 $117.0000
575+ $0.3021 $173.7075
790+ $0.2924 $230.9960
1,025+ $0.2827 $289.7675
1,370+ $0.2534 $347.1580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,500 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess