EN
  • EN
  • DE

CIG22B4R7MLE

Part No CIG22B4R7MLE
Manufacturer Samsung
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1052009-CIG22B4R7MLE
Categories OEM Parts(C-E)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CIG22B4R7MLE CAD Model

Description

The CIG22B4R7MLE is a multilayer ceramic inductor manufactured by Samsung. It is designed for use in high-frequency applications, offering excellent inductance stability and high self-resonant frequency. These inductors are often used in various electronic devices to filter noise, tune circuits, and provide impedance matching.

Applications:

  • RF circuits
  • Mobile communication devices
  • Wireless LAN
  • Bluetooth modules
  • High-frequency filters
  • Impedance matching networks

Features:

  • Multilayer Ceramic Construction: Provides high reliability and stability.
  • High Self-Resonant Frequency: Ensures optimal performance at high frequencies.
  • Small Size: Suitable for compact electronic devices.
  • Excellent Inductance Stability: Maintains consistent performance over temperature variations.
  • Surface Mount Device (SMD): Facilitates automated assembly processes.

Benefits:

  • Improved Signal Quality: Filters out unwanted noise and interference.
  • Enhanced Circuit Performance: Optimizes impedance matching and tuning.
  • Compact Design: Saves valuable board space in densely populated circuits.
  • Reliable Operation: Ensures consistent performance over a wide range of conditions.
  • Cost-Effective: Offers a balance of performance and affordability.

Additional Details:

The CIG22B4R7MLE features an inductance value of 4.7nH. It comes in a standard SMD package size, such as 0805 or 0603. The inductor is constructed using high-quality ceramic materials, providing stable performance over a wide temperature range and under varying operating conditions. This component is designed to meet the demanding requirements of modern wireless communication and RF applications. It is widely used in smartphones, tablets, and other portable electronic devices where space and performance are critical considerations. The specific electrical characteristics, such as SRF (Self-Resonant Frequency) and Q-factor, can be obtained from the manufacturer's datasheet for precise circuit design and optimization. The component is RoHS compliant.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
Rockwell
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.3462
TDK Corporation
Lowest to $0.0104

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess