EN
  • EN
  • DE

SDINADF4-128G-H

Part No SDINADF4-128G-H
Manufacturer Diodes Incorporated
Catalog EMMC
Description 128GB eMMC5.1 iNAND 7232
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956136-SDINADF4-128G-H
Series *
Ultra Librarian 3D Model Ultra Librarian SDINADF4-128G-H CAD Model

Description

The SDINADF4-128G-H is a cutting-edge NAND flash memory product from Diodes Incorporated, designed to provide high-capacity data storage with exceptional performance and reliability. This 128GB NAND flash is an ideal solution for a wide array of applications, ranging from embedded systems to high-demand consumer electronics.

With its advanced technology, the SDINADF4-128G-H offers a perfect blend of speed and durability. The device is built for quick read and write operations, making it suitable for tasks that require fast data access and processing, such as high-resolution video recording, real-time analytics, and complex computing tasks.

Key Features:

  • High Capacity: At 128GB, this NAND flash memory provides ample space for storage-intensive applications, ensuring that users have enough room for their data needs without compromising on performance.
  • Speed: The SDINADF4-128G-H is engineered for speed, facilitating swift data transfer rates that are essential for modern, high-speed electronics.
  • Durability: Designed to withstand the rigors of frequent read/write cycles, this NAND flash memory is built to last, offering a reliable storage solution that users can trust.
  • Energy Efficiency: Low power consumption is a hallmark of the SDINADF4-128G-H, making it an energy-efficient choice for portable and battery-powered devices.
  • Compatibility: This NAND flash memory is designed to be compatible with a wide range of devices and interfaces, ensuring seamless integration into existing systems.

Applications:

  • Smartphones and Tablets
  • Digital Cameras and Camcorders
  • Embedded Computing Systems
  • Enterprise Servers and Data Centers
  • Internet of Things (IoT) Devices

The SDINADF4-128G-H from Diodes Incorporated represents a powerful and versatile storage solution that meets the demands of today's digital world. Whether for personal devices or industrial applications, this NAND flash memory stands out for its combination of capacity, performance, and reliability.

You May Also Be Interested in

Diodes Incorporated
64GB eMMC iNAND IX EM122 WideTemp
Lowest to $85.9702
Kingston
16GB eMMC v5.0
Lowest to $26.3910
Epson Company
16GB eMMC
Lowest to $26.0857
Diodes Incorporated
16GB eMMC v4.41
Need more? Email Us
Samsung
16GB eMMC5.1
Lowest to $66.9403
Kingston
16GB eMMC
Need more? Email Us
Samsung
16GB eMMC5.0
Lowest to $72.1805
Diodes Incorporated
8GB eMMC iNAND IX EM122 WideTemp
Need more? Email Us
Kingston
4GB eMMC v5.1 HS400
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1695 $78.3390
4+ $32.1402 $128.5608
6+ $31.1353 $186.8118
8+ $30.1305 $241.0440
10+ $29.1268 $291.2680
14+ $26.1134 $365.5876
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,990 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess