EN
  • EN
  • DE

74LVC1G17W5-7

Part No 74LVC1G17W5-7
Manufacturer Diodes Incorporated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC SGL SCHMITT BUFFER SOT25
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Input Type Schmitt Trigger
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-25
Win Source Part Number 1009248-74LVC1G17W5-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC1G17W5-7 CAD Model

Description

Diodes Incorporated 74LVC1G17W5-7 Product Overview

The 74LVC1G17W5-7 is a high-performance, single Schmitt-trigger buffer produced by Diodes Incorporated, designed to provide a high degree of flexibility and reliability to modern electronic systems. This component is part of the 74LVC family, which is known for its low-voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels.

Constructed with advanced CMOS technology, the 74LVC1G17W5-7 operates at a very low voltage ranging from 1.65V to 5.5V. This wide range makes it suitable for battery-operated devices and applications that require operation at varying voltage levels. Additionally, the device has a 5-pin configuration housed in a leadless SOT25 package, which allows for compact placement on a printed circuit board (PCB).

The Schmitt-trigger input of the 74LVC1G17W5-7 provides it with hysteresis, a feature that enhances noise immunity and allows the buffer to stabilize signals with slow rising or falling edges. This makes it an excellent choice for interfacing with noisy environments or for signal conditioning purposes.

Key features of the 74LVC1G17W5-7 include:

  • High noise immunity with Schmitt-trigger action
  • Low power consumption, making it suitable for energy-efficient designs
  • 5-pin SOT25 package for space-saving applications
  • Wide operating voltage range (1.65V to 5.5V) for flexible use in various systems
  • Compatibility with TTL levels for ease of integration into mixed-voltage environments
  • High-speed performance, ensuring rapid signal processing
  • Latch-up performance that exceeds 250mA, per JESD 78, Class II

The 74LVC1G17W5-7 is ideal for a broad spectrum of applications, including signal buffering in portable devices, communication systems, data processing units, and other electronics that demand high-speed operation and robust noise immunity. Its compact form factor and low-power operation also make it a prime choice for modern, miniaturized electronics where space and power are at a premium.

Overall, Diodes Incorporated's 74LVC1G17W5-7 is a versatile and dependable component that provides designers with the performance required to meet the stringent demands of contemporary electronic circuits.

You May Also Be Interested in

Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Texas Instruments
PROTOTYPE
Lowest to $1.4553
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 48-SSOP
Need more? Email Us
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617

Pricing & Ordering

Quantity Unit Price Ext. Price
940+ $0.0533 $50.1020
2,005+ $0.0499 $100.0495
3,115+ $0.0482 $150.1430
4,465+ $0.0448 $200.0320
5,790+ $0.0432 $250.1280
7,230+ $0.0415 $300.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 762,000 pieces
MOQ: 940 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess