EN
  • EN
  • DE

XC3S1000-4FG456EGC

Part No XC3S1000-4FG456EGC
Manufacturer Xilinx Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case BGA
Manufacturer Xilinx Inc.
Win Source Part Number 758070-XC3S1000-4FG456EGC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3S1000-4FG456EGC CAD Model

Description

The XC3S1000-4FG456EGC is a Field Programmable Gate Array (FPGA) from the Spartan-3 family manufactured by Xilinx. This FPGA provides a flexible and cost-effective solution for a wide range of digital logic applications, offering a balance of performance, features, and cost.

Applications:

  • Industrial control systems
  • Consumer electronics
  • Automotive applications
  • Networking and communications equipment
  • Digital signal processing (DSP)
  • Embedded vision systems
  • Motor control

Features:

  • Logic Cells: 1,000 Logic Cells (equivalent to 1 million system gates)
  • Distributed RAM: 216 Kbits of distributed RAM
  • Block RAM: 288 Kbits of block RAM
  • Digital Clock Managers (DCMs): 4 DCMs for clock management and synthesis
  • Multipliers: 20 dedicated 18 x 18 multipliers
  • I/O Pins: 333 User I/O pins
  • Package: FG456 (456-pin Fine-Pitch Ball Grid Array)
  • Speed Grade: -4
  • Operating Voltage: 1.2V core voltage

Benefits:

  • Flexibility: Reprogrammable logic allows for design changes and updates without hardware modifications.
  • High Performance: Provides fast logic execution and signal processing capabilities.
  • Cost-Effectiveness: Offers a cost-optimized solution for various digital designs.
  • Integration: Combines logic, memory, and clock management resources on a single chip.
  • Rapid Prototyping: Enables quick development and testing of custom hardware designs.

Additional Details:

The XC3S1000-4FG456EGC is built on a 90nm process technology and features a rich set of resources, including logic cells, RAM blocks, DCMs, and multipliers. The -4 speed grade indicates a specific performance level within the Spartan-3 family. The FG456 package provides a high density of I/O connections. This FPGA is supported by Xilinx's comprehensive design tools, which include schematic capture, HDL simulation, and place-and-route software. It is an excellent choice for applications requiring a balance of performance, flexibility, and cost.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess