The SD15C-7 is a highly efficient, metal-to-silicon power diode featuring a Schottky barrier that is designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This diode is engineered to offer superior switching performance and has a low forward voltage drop, making it ideal for a variety of applications where efficiency is key.
Key Features:
- Low Forward Voltage Drop: The SD15C-7 provides a low forward voltage drop, which enhances the overall efficiency of the system in which it is used, by minimizing power loss during operation.
- High Current Capability: This diode supports a high average rectified current, making it suitable for high-current applications.
- High Surge Capability: Designed to withstand high surge currents, the SD15C-7 is robust and reliable, ensuring a long operational life even in challenging conditions.
- Low Power Loss: With its Schottky barrier design, the diode ensures low power loss, which is crucial for energy-sensitive circuits.
- Guard Ring Die Construction: The diode features a guard ring die construction for transient protection, providing an additional layer of reliability and stability.
Applications:
The versatility of the SD15C-7 Schottky Barrier Diode allows it to be utilized in various applications, including but not limited to:
- Power Supply Converters
- Free-Wheeling Diodes
- Reverse Battery Protection
- DC-DC Converters
- Automotive Applications
- Power Management Functions
Product Specifications:
| Parameter |
Value |
| Package |
PowerDI™ 123 |
| Peak Repetitive Reverse Voltage |
15V |
| Average Rectified Forward Current |
1A |
| Operating Temperature Range |
-55°C to +150°C |
The SD15C-7 is RoHS compliant and is provided in the PowerDI™ 123 package, which is known for its compact size and thermal efficiency. Its operating temperature range from -55°C to +150°C ensures that it is suitable for use in a wide range of environmental conditions. Diodes Incorporated's commitment to quality makes the SD15C-7 a reliable and long-lasting component for your power management and conversion needs.