EN
  • EN
  • DE

TPS2221PWPR

Part No TPS2221PWPR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR INT SWITCH SNGL 14-HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type PCMCIA Switch
Number of Outputs 2
Voltage - Load 1.8V, 3.3V, 5V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 97 mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-HTSSOP
Win Source Part Number 055466-TPS2221PWPR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2221PWPR CAD Model

Description

The TPS2221PWPR is a high-performance Power Distribution Switch fabricated by Texas Instruments, designed for applications requiring precision current limiting and adjustable current management. This integrated circuit is particularly well-suited for portable and compact electronic devices where efficient power distribution is crucial.

Key Features

  • Dual-Slot Power Interface: The TPS2221PWPR offers two power distribution switches, making it ideal for managing power in dual-slot systems such as PC Card slots, ExpressCard™ slots, or other peripherals.
  • Programmable Current Limiting: Users can set the current limit threshold via an external resistor, providing flexibility and protection for various load conditions.
  • Thermal Shutdown Protection: The device includes an internal thermal shutdown feature that protects against overheating, ensuring safe operation under high current loads.
  • Under-Voltage Lockout (UVLO): This feature prevents the device from operating at voltages that are too low to maintain proper functionality, thereby safeguarding the system.
  • Fast Overcurrent Response: The TPS2221PWPR is designed to respond quickly to overcurrent conditions, reducing the risk of damage to the system components.

Applications

The TPS2221PWPR is versatile and can be used in a variety of applications, including:

  • Notebook and desktop computers
  • USB hubs and peripherals
  • Portable equipment with multiple power slots
  • Hot-swap power supplies

Technical Specifications

With an input voltage range of 2.7V to 5.5V, the TPS2221PWPR can accommodate a variety of power sources. Its compact PowerPAD™ MSOP package ensures a minimal footprint on the PCB, while still offering excellent thermal performance. The device is also characterized for operation from -40°C to 85°C, making it reliable in a wide range of environmental conditions.

Conclusion

The TPS2221PWPR by Texas Instruments stands out as a robust power management solution. Its dual-slot configuration, programmable current limiting, and comprehensive protection features make it an excellent choice for designers looking to enhance the safety and efficiency of their power distribution systems.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4033 $52.8396
28+ $3.6129 $101.1612
43+ $3.5000 $150.5000
60+ $3.3871 $203.2260
77+ $3.2742 $252.1134
103+ $2.9355 $302.3565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess