EN
  • EN
  • DE

TPS2051BDRG

Part No TPS2051BDRG
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DIST SWITCH SNGL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 055426-TPS2051BDRG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2051BDRG CAD Model

Description

Product Overview: Texas Instruments TPS2051BDRG

The Texas Instruments TPS2051BDRG is a state-of-the-art, single-channel, current-limited, power-distribution switch designed for applications where heavy capacitive loads and short-circuits are likely to be encountered. This device is part of TI's extensive power management portfolio and is specifically tailored for USB and other hot-swap applications.

Key Features

  • Current Limiting: The TPS2051BDRG provides a precise current limit to prevent damage to host devices due to overcurrent conditions. This is essential for USB-powered devices where excessive current draw could compromise the integrity of the power source.
  • Thermal Shutdown: In-built thermal shutdown protection ensures that the device and the system are safeguarded against thermal overload, which enhances the overall reliability and longevity of the application.
  • Automatic Fault Recovery: After a fault condition is detected, the switch automatically retries operation, allowing for a seamless recovery without system intervention.
  • Controlled Rise Time: The TPS2051BDRG features a controlled rise time, reducing inrush current, which is beneficial when powering capacitive loads.

Applications

The versatility of the TPS2051BDRG makes it suitable for a wide range of applications, including but not limited to:

  • USB hubs and peripherals
  • Hot-swap power supplies
  • Portable electronics
  • Battery-charging circuits
  • Industrial and medical equipment

Technical Specifications

The TPS2051BDRG is offered in an 8-pin SOIC package and has an input voltage range of 2.7V to 5.5V, making it ideal for low-voltage and battery-powered applications. The switch operates over a –40°C to 85°C temperature range, which ensures reliable performance across various environmental conditions.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS2051BDRG is no exception. It is designed and manufactured to meet the highest standards, ensuring reliable operation in the field. For engineers and designers looking for a robust power switch solution, the TPS2051BDRG represents a blend of performance, protection, and ease of use.

You May Also Be Interested in

Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8268 $53.7420
150+ $0.6784 $101.7600
230+ $0.6572 $151.1560
315+ $0.6360 $200.3400
410+ $0.6148 $252.0680
545+ $0.5512 $300.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess