EN
  • EN
  • DE

SBG2035CT-T-F

Part No SBG2035CT-T-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr Diodes Incorporated
Series *
Package Tape & Reel
Other Names 31-SBG2035CT-T-FTR,SBG2035CT-T-FDICT,SBG2035CT-T-FDIDKR,SBG2035CT-T-FDITR,SBG2035DKR-T-FDIDKR,SBG2035CTTF
Standard Package 800
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1283076-SBG2035CT-T-F
Ultra Librarian 3D Model Ultra Librarian SBG2035CT-T-F CAD Model

Description

Introducing the SBG2035CT-T-F Dual Schottky Rectifier

The SBG2035CT-T-F is a high-performance dual Schottky rectifier designed by Diodes Incorporated, a trusted name in the semiconductor industry. This component is engineered to meet the demands of modern electronic circuits, providing efficient power conversion with minimal power loss.

Key Features:

  • Low Forward Voltage Drop: The SBG2035CT-T-F boasts a low forward voltage drop, which translates to reduced power dissipation and improved efficiency in your application. This feature is particularly beneficial in high-frequency inverters, DC-DC converters, and freewheeling diodes.
  • High Current Capability: With a forward current rating of 20A, this device is capable of handling high current loads, making it suitable for power supply designs that require robust current handling.
  • High Surge Capability: The device is designed to withstand high surge currents, ensuring reliability and stability in applications that may experience transient overcurrent conditions.
  • Thermal Resistance: Thanks to its TO-220AB package, the SBG2035CT-T-F offers excellent thermal resistance, allowing it to maintain performance even under high temperature operating conditions.
  • RoHS Compliant: The component is manufactured in compliance with RoHS standards, ensuring that it is free from hazardous substances and suitable for use in environmentally-sensitive applications.

Applications:

The SBG2035CT-T-F is ideal for a variety of applications, including:

  • Power Management Solutions
  • Switching Power Supplies
  • Automotive Systems
  • Portable Devices
  • Industrial Equipment

Product Specifications:

The SBG2035CT-T-F operates with a maximum repetitive reverse voltage of 35V and a forward continuous current of 20A. It features a maximum forward voltage drop of 0.55V at 10A, ensuring efficient operation. The device can handle a surge current of 150A, making it robust in demanding situations. Its operating junction temperature ranges from -55°C to +150°C, accommodating a wide range of environmental conditions.

With the SBG2035CT-T-F, Diodes Incorporated continues to provide high-quality components that enhance the performance and reliability of electronic systems. Whether you're designing power supplies or integrating power management into automotive or industrial applications, this dual Schottky rectifier is an excellent choice for your circuitry needs.

You May Also Be Interested in

General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7047 $59.6645
85+ $1.3987 $118.8895
130+ $1.3550 $176.1500
180+ $1.3114 $236.0520
230+ $1.2677 $291.5710
305+ $1.1365 $346.6325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,740 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess