The S1B-13-01-F is a high-efficiency, surface-mount rectifier diode designed and manufactured by Diodes Incorporated, a leading global provider of discrete, analog, and logic semiconductors. This product is specifically engineered to meet the demanding requirements of electronic applications that require efficient power and signal management.
Key Features
- Voltage Rating: The S1B-13-01-F has a reverse voltage rating of 100V, making it suitable for a wide range of applications in power supply circuits.
- Forward Current: This rectifier diode offers a high average rectified forward current of 1A, allowing it to handle significant power levels.
- Low Forward Voltage Drop: It features a low forward voltage drop, which enhances its efficiency by minimizing power loss during operation.
- High Surge Capability: The device can withstand high surge currents, ensuring reliability and robustness in applications subject to transient over-voltage conditions.
- Surface Mount Package: The S1B-13-01-F comes in an SMB package, which is ideal for automated assembly processes and helps in saving board space.
- RoHS Compliant: It is RoHS compliant, thus meeting environmental standards by avoiding the use of hazardous substances.
Applications
The S1B-13-01-F is versatile and can be used in a variety of applications, including:
- Power supply units
- DC-DC converters
- Automotive systems
- Telecommunications equipment
- Consumer electronics
- LED lighting
Reliability and Performance
Diodes Incorporated is known for its commitment to quality and reliability, and the S1B-13-01-F is no exception. This rectifier diode is designed to deliver consistent performance and withstand the test of time, even in the most challenging environments. With its excellent thermal characteristics and robust design, the S1B-13-01-F is a solid choice for engineers and designers looking for a reliable rectification solution.
For detailed specifications, technical data, and application guidelines, customers should refer to the official datasheet provided by Diodes Incorporated or contact their technical support for assistance.