EN
  • EN
  • DE

PT8A262WE

Part No PT8A262WE
Manufacturer Diodes Incorporated
Catalog Interface - Sensor and Detector Interfaces
Description PIR CONTROLLER SO-16
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Infrared (IR)
Current - Supply 120 µA
Temperature Range - Operating -20°C ~ 70°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 890399-PT8A262WE
Ultra Librarian 3D Model Ultra Librarian PT8A262WE CAD Model

Description

The PT8A262WE is a versatile and innovative product from Diodes Incorporated, a leading manufacturer in the semiconductor market. As a testament to Diodes Incorporated's commitment to quality and performance, the PT8A262WE is designed to cater to a wide range of applications, making it a go-to component for designers and engineers alike.

Key Features

  • Integrated Circuit (IC): The PT8A262WE is an integrated circuit that combines multiple electronic functions into a single chip, optimizing performance while minimizing space requirements.
  • Power Management: This device is equipped with advanced power management features, ensuring efficient power consumption and contributing to the extended battery life of the end product.
  • Flexibility: With its adaptable configuration, the PT8A262WE can be utilized in a variety of applications, from consumer electronics to industrial systems, offering a high degree of flexibility for product design.
  • High Reliability: Diodes Incorporated is known for its high-reliability components, and the PT8A262WE is no exception. It is built to withstand harsh conditions and maintain functionality over a wide temperature range.

Applications

The PT8A262WE is suitable for a multitude of applications, including but not limited to:

  • Automotive systems
  • Power supply units
  • LED lighting solutions
  • Consumer electronics
  • Industrial controls

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to refer to the official datasheet and product documentation provided by Diodes Incorporated. This ensures accurate and up-to-date information for the integration of the PT8A262WE into their projects.

Quality Assurance

Diodes Incorporated ensures that each PT8A262WE IC is subjected to rigorous testing and quality control measures, guaranteeing that it meets the highest industry standards for performance and reliability.

With its combination of features, applications, and the backing of Diodes Incorporated's reputation, the PT8A262WE is an excellent choice for any project requiring a reliable and efficient integrated circuit solution.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR DL TMP 3/5V FCHIP
Need more? Email Us
Freescale Semiconductor - NXP
ANALOG CIRCUIT, 1 FUNC, CMOS, PD
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Allegro MicroSystems, LLC
IC SMOKE DETECTOR ION 16DIP
Lowest to $30.0404
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Need more? Email Us
Maxim Integrated
4-WIRE TOUCH-SCREEN CONTROLLER
Lowest to $8.5978
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $1.5329

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,670 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess