EN
  • EN
  • DE

PT8A2514APE

Part No PT8A2514APE
Manufacturer Diodes Incorporated
Catalog Specialized ICs
Description IC TOASTER TIMER CONTROLLER 8DIP / Toaster Timer Controller 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Diodes Incorporated
Package Tube
Product Status Active
Programmable Not Verified
Type Toaster Timer Controller
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-DIP
Base Product Number PT8A2514
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 890398-PT8A2514APE
Ultra Librarian 3D Model Ultra Librarian PT8A2514APE CAD Model

Description

Overview of PT8A2514APE from Diodes Incorporated

The PT8A2514APE is a versatile and high-performance timer controller IC designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This integrated circuit is part of Diodes Incorporated's extensive range of timer devices, known for their reliability and precision in various timing applications.

Key Features

  • Adjustable Timing Periods: The PT8A2514APE offers users the flexibility to set desired timing periods, making it suitable for a wide range of timing applications.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC consumes minimal power, which is ideal for battery-operated devices.
  • High Accuracy: Ensuring high precision in timing control, the PT8A2514APE is engineered to maintain accuracy across different environmental conditions.
  • Voltage Range: The device operates within a voltage range that is compatible with common power supply standards, enhancing its adaptability in various electronic systems.
  • Compact Package: The PT8A2514APE comes in a small package, allowing for integration into space-constrained designs without compromising performance.

Applications

The PT8A2514APE is suitable for a multitude of applications where accurate timing control is crucial. Common uses include, but are not limited to:

  • Consumer electronics
  • Home appliances
  • Industrial timers
  • Office machines
  • Automotive systems

Technical Specifications

The PT8A2514APE is characterized by its robust technical specifications which include:

  • Operating Voltage Range: Specified in the datasheet
  • Timing Range: Adjustable as per application requirements
  • Package Type: Provided in a user-friendly package for easy integration
  • Temperature Range: Capable of operating within a wide temperature range

For detailed technical specifications, designers and engineers should refer to the official datasheet provided by Diodes Incorporated.

Quality and Support

Diodes Incorporated is committed to delivering high-quality products. The PT8A2514APE is built to meet stringent quality standards, ensuring reliable performance for critical timing applications. Additionally, technical support and resources are available from Diodes Incorporated to assist with integration and application of the PT8A2514APE within various projects.

You May Also Be Interested in

Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5495 $60.4450
260+ $0.4509 $117.2340
400+ $0.4368 $174.7200
550+ $0.4227 $232.4850
710+ $0.4086 $290.1060
950+ $0.3664 $348.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,950 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess