EN
  • EN
  • DE

PT7A7511WEX

Part No PT7A7511WEX
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 160ms Minimum
Voltage - Threshold 4.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802206-PT7A7511WEX
Ultra Librarian 3D Model Ultra Librarian PT7A7511WEX CAD Model

Description

Introducing the PT7A7511WEX from Diodes Incorporated

The PT7A7511WEX is a state-of-the-art electronic component designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This product is engineered to meet the rigorous demands of modern electronic applications, offering both reliability and performance in a compact package.

Key Features

  • High Precision: The PT7A7511WEX offers exceptional precision, making it suitable for applications that require accurate control and measurement.
  • Low Power Consumption: Designed with energy efficiency in mind, this component operates on low power, reducing the overall energy footprint of your electronic devices.
  • Robust Temperature Performance: Capable of operating across a wide temperature range, the PT7A7511WEX ensures consistent performance even in challenging environmental conditions.
  • Compact Form Factor: Its small size makes it ideal for space-constrained applications, allowing for more flexible design options and the potential for miniaturization of end products.

Applications

The versatility of the PT7A7511WEX allows it to be used across various industries and applications, such as:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Power management solutions
  • Communication devices

Quality and Compliance

Diodes Incorporated is committed to providing products that meet the highest standards of quality and compliance. The PT7A7511WEX is no exception, as it adheres to stringent industry regulations and is manufactured using environmentally responsible practices. Customers can trust that they are integrating a component that is not only high-performing but also meets global regulatory requirements.

Support and Availability

Diodes Incorporated ensures that support for the PT7A7511WEX is as reliable as the product itself. Technical assistance and comprehensive documentation are readily available to assist customers with integration. Furthermore, with Diodes Incorporated's extensive distribution network, the PT7A7511WEX is widely available, ensuring prompt delivery for your manufacturing schedules.

Choose the PT7A7511WEX for your next project and experience the quality and performance that Diodes Incorporated is known for.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
MaxLinear Inc
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess