EN
  • EN
  • DE

JANTX1N6634US/TR

Part No JANTX1N6634US/TR
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description VOLTAGE REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500/356
Package Tape & Reel
Product Status Active
Voltage - Zener (Nom) (Vz) 3.9 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 2 Ohms
Current - Reverse Leakage @ Vr 175 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 1 A
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Surface Mount
Package / Case SQ-MELF, B
Supplier Device Package E-MELF
Standard Package 100 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1019831-JANTX1N6634US/TR
Ultra Librarian 3D Model Ultra Librarian JANTX1N6634US/TR CAD Model

Description

Product Overview: JANTX1N6634US/TR by Microchip Technology

The JANTX1N6634US/TR is a high-reliability diode crafted by Microchip Technology, designed to meet the stringent requirements of military and aerospace applications. This product is a testament to Microchip's commitment to providing components that ensure performance and durability in the most demanding environments.

Key Features

  • High Reliability: Qualified to the JANTX level of the MIL-PRF-19500/578 specification, this diode guarantees a high standard of reliability for mission-critical applications.
  • Voltage Range: The JANTX1N6634US/TR operates within a specified voltage range, providing stable performance across various operating conditions.
  • Hermetically Sealed: The device is hermetically sealed, ensuring protection against environmental factors such as moisture, dust, and extreme temperatures, which could otherwise compromise the diode's integrity and performance.
  • Low Forward Voltage Drop: This feature ensures high efficiency by minimizing power loss during operation, which is crucial in power-sensitive designs.
  • Fast Switching Times: Engineered for applications requiring quick response times, this diode provides fast switching capabilities, enhancing the performance of electronic circuits.

Applications

The rugged construction and reliable performance of the JANTX1N6634US/TR make it suitable for a wide range of high-stakes applications, including:

  • Power supply and voltage regulation circuits in military and aerospace equipment.
  • High-reliability commercial systems where failure is not an option.
  • Switching power supplies, converters, and inverters.
  • Protection circuits where durability and consistent performance are required.

Product Specifications

The JANTX1N6634US/TR diode comes in a compact package, tailored for systems where space is at a premium. It features a controlled avalanche characteristic and a low reverse leakage current, ensuring the diode's longevity and reliability.

Microchip Technology's JANTX1N6634US/TR is more than just a component; it's a promise of quality, reliability, and performance for the most critical applications where failure is not an option. With its robust design and adherence to military specifications, this diode stands as a pillar of trust for engineers and designers around the globe.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess