EN
  • EN
  • DE

PI90SD1636CFCEX

Part No PI90SD1636CFCEX
Manufacturer Diodes Incorporated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX ETHERNET 1.25GB 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Type Transceiver
Protocol IEEE 802.3
Number of Drivers/Receivers 9/9
Duplex Half
Data Rate 1.25Gbps
Supply Voltage - Operating 3.15 V to 3.45 V
Temperature Range - Operating 0°C to 150°C
Mounting SMD (SMT)
Case / Package 64-LQFP (10x10)
Win Source Part Number 275317-PI90SD1636CFCEX
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI90SD1636CFCEX CAD Model

Description

Overview of PI90SD1636CFCEX

The PI90SD1636CFCEX is a high-performance signal conditioning product from Diodes Incorporated, designed to meet the demanding requirements of modern data communication systems. This component is ideal for applications that require signal integrity enhancement for high-speed signals, making it a perfect fit for industries ranging from telecommunications to computing and data storage.

Key Features

  • High-Speed Performance: The PI90SD1636CFCEX is built for speed, supporting fast data rates that are essential for today's high bandwidth applications.
  • Signal Conditioning: It includes advanced features for signal conditioning, such as equalization and pre-emphasis, which help to maintain signal quality over longer distances and through various mediums.
  • Low Power Consumption: Despite its high-speed capabilities, this product is designed with power efficiency in mind, ensuring that it can deliver top performance without excessive power draw.
  • Compact Form Factor: The compact design of the PI90SD1636CFCEX allows for easy integration into a wide range of electronic devices without taking up significant space on the PCB.
  • Robust Construction: Manufactured by Diodes Incorporated, a leader in the semiconductor industry, this product is built to the highest standards of quality and reliability.

Applications

The PI90SD1636CFCEX is versatile and can be used in a variety of applications, including but not limited to:

  • High-speed networking equipment such as routers, switches, and network interface cards.
  • Data centers and server farms, where maintaining signal integrity for high-speed data transfer is critical.
  • Consumer electronics that require high-speed data processing and communication, such as gaming consoles and high-definition televisions.
  • Industrial automation systems that rely on fast and reliable data communication.

Technical Specifications

For detailed technical specifications, designers and engineers should refer to the official datasheet provided by Diodes Incorporated. The datasheet includes information on electrical characteristics, pin configurations, timing diagrams, and application notes that are crucial for proper integration and optimum performance of the PI90SD1636CFCEX in any system.

With its blend of speed, efficiency, and reliability, the PI90SD1636CFCEX from Diodes Incorporated stands out as a superior choice for enhancing signal integrity in high-speed digital applications.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess