EN
  • EN
  • DE

ATF1504ASVL-20AI100

Part No ATF1504ASVL-20AI100
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 64MC 20NS 100TQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Microchip Technology
Series ATF15xx
Package Tray
Product Status Obsolete
Programmable Not Verified
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 20 ns
Voltage Supply - Internal 3V ~ 3.6V
Number of Macrocells 64
Number of I/O 64
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number ATF1504ASVL
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566470-ATF1504ASVL-20AI100
Ultra Librarian 3D Model Ultra Librarian ATF1504ASVL-20AI100 CAD Model

Description

The ATF1504ASVL-20AI100 is a high-performance, programmable logic device (PLD) from Microchip Technology, designed to meet the needs of a wide range of digital logic applications. With its advanced features and capabilities, this PLD is an excellent choice for designers looking to implement complex logic functions with high reliability and efficiency.

Key Features:

  • High-Density Programmable Logic: The device offers a generous array of logic elements that can be programmed to perform a wide variety of digital functions, providing designers with the flexibility to create complex custom logic solutions.
  • High-Speed Performance: With a maximum operating frequency of 20MHz, the ATF1504ASVL-20AI100 is capable of handling high-speed digital processes, making it suitable for applications that require rapid data processing and timing-critical operations.
  • Low-Power Consumption: The device is designed for low-power operation, which is critical for battery-powered and power-sensitive applications. This helps in reducing the overall power consumption of the system, thereby extending battery life and reducing heat generation.
  • 100-pin TQFP Package: The ATF1504ASVL-20AI100 is packaged in a 100-pin Thin Quad Flat Pack (TQFP), which is ideal for space-constrained applications that require a small footprint without compromising on connectivity and functionality.
  • EEPROM Technology: Utilizing EEPROM technology, the device allows for easy reprogramming and on-the-fly configuration changes, offering design flexibility and ease of prototyping.
  • High Reliability: Built with robustness in mind, the ATF1504ASVL-20AI100 provides a reliable solution for critical applications that demand consistent performance and long-term durability.

Applications:

The ATF1504ASVL-20AI100 is versatile and can be used in a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Telecommunications infrastructure
  • Consumer electronics
  • Medical devices
  • Security systems

With its combination of high-density programmable logic, speed, and power efficiency, the ATF1504ASVL-20AI100 from Microchip Technology is an excellent choice for designers and engineers looking to create sophisticated digital systems with a single, compact, and reliable PLD solution.

You May Also Be Interested in

Altera
UV PLD CQCC28 /
Need more? Email Us
Infineon Technologies
IC CPLD 192MC 12NS 160TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 768MC 7.5NS 484FPBGA
Need more? Email Us
Amd
IC CPLD 512MC 9NS 208QFP
Need more? Email Us
Intel
IC CPLD 128MC 7.5NS 100FBGA
Need more? Email Us
Intel
IC CPLD 980MC 6.2NS 256MBGA
Need more? Email Us
Renesas Electronics America
IC CPLD 1MC 20TSSOP
Lowest to $6.0729
Renesas Electronics America
IC CPLD 19MC 20TSSOP
Lowest to $2.3250
Intel
IC CPLD 32MC 7.5NS 64MBGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess