EN
  • EN
  • DE

PI90LVT386AEX

Part No PI90LVT386AEX
Manufacturer Diodes Incorporated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER 0/16 64TSSOP / 0/16 Receiver LVDS 64-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Last Time Buy
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/16
Data Rate 660Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 64-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 64-TSSOP
Base Product Number PI90LVT386
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names PI90LVT386AEXDITR,PI90LVT386AEXDICT,PI90LVT386AEXDIDKR,PI90LVT386AEX-ND
Standard Package 1,500
Win Source Part Number 1084881-PI90LVT386AEX
Ultra Librarian 3D Model Ultra Librarian PI90LVT386AEX CAD Model

Description

The PI90LVT386AEX is an advanced high-speed, low-power, low-voltage differential signaling (LVDS) receiver designed by Diodes Incorporated. This integrated circuit is part of a family of products that are engineered to meet the needs of high-speed data transfer in a variety of applications, such as telecommunications, computing, and networking.

With its differential input structure, the PI90LVT386AEX is capable of receiving data streams at rates up to 400 Mbps. This makes it an ideal choice for applications that require fast and reliable data transmission with minimal signal degradation over long distances or through noisy environments.

Key Features

  • High Data Rate: Supports data rates up to 400 Mbps, facilitating rapid data transfer and communication between devices.
  • Low Voltage Operation: Operates at a supply voltage of 3.3V, which helps to reduce power consumption and is suitable for battery-operated or power-sensitive applications.
  • Low Power Dissipation: Features a typical power dissipation of only 40 mW (max.) when active, contributing to energy efficiency in system designs.
  • Robust ESD Protection: Integrated electrostatic discharge (ESD) protection circuitry guards against static electricity damage, enhancing the reliability and longevity of the device.
  • Fail-Safe Protection: Includes a fail-safe mechanism that ensures a high output level when inputs are undriven, preventing false signaling and data errors.

Applications

The PI90LVT386AEX is versatile and can be used in various applications, including:

  • High-speed backplanes and cable interconnects
  • Cellular base stations and networking equipment
  • Computer peripherals and server systems
  • Industrial control systems and automation

With its combination of high-speed performance, low power consumption, and robust protection features, the PI90LVT386AEX from Diodes Incorporated is a reliable choice for designers looking to improve data integrity and operational efficiency in their digital communication systems.

You May Also Be Interested in

Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0918 $64.3672
9+ $13.2037 $118.8333
14+ $12.7909 $179.0726
19+ $12.3784 $235.1896
25+ $11.9658 $299.1450
33+ $10.7279 $354.0207
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,504 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess