EN
  • EN
  • DE

PI7C9X7954AFDE

Part No PI7C9X7954AFDE
Manufacturer Diodes Incorporated
Catalog Interface - Controllers
Description IC PCIE-TO-UART BRIDGE 128LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tray
Status Obsolete(EOL)
Protocol PCI
Purpose Bridge, PCI to UART
Supply Voltage - Operating 1.8V, 3.3V
Temperature Range - Operating -40°C to 85°C
Case / Package 128-LQFP (14x14)
Win Source Part Number 209998-PI7C9X7954AFDE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PI7C9X7954
Introduction Date June 03, 2008
ECCN EAR99
Country of Origin China, India, Malaysia, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian PI7C9X7954AFDE CAD Model

Description

Introducing the PI7C9X7954AFDE PCIe Packet Switch from Diodes Incorporated

The PI7C9X7954AFDE is a state-of-the-art PCIe packet switch designed to meet the high-performance demands of modern computing and networking applications. Manufactured by Diodes Incorporated, a leading global provider of semiconductor products, this device is engineered to provide a seamless and efficient means of managing PCIe data traffic.

At the heart of the PI7C9X7954AFDE lies an advanced PCIe Gen 2 switch that supports up to 5 Gbps of data transfer per lane. With its 54-lane, 5-port configuration, it is capable of handling a substantial amount of data, making it an ideal solution for applications that require high bandwidth and low latency. The switch is designed to be fully compliant with the PCI Express Base Specification Revision 2.1, ensuring compatibility with a wide range of PCIe devices.

This product also features an integrated DMA engine that facilitates fast data movement without burdening the host CPU, which is critical for high-performance systems. It also supports advanced error reporting and handling, which is essential for maintaining system integrity and reliability.

The PI7C9X7954AFDE is equipped with power management capabilities, including support for the Active State Power Management (ASPM) protocol and L1 substates, which help to reduce power consumption when the switch is not in full operation. This makes it not only powerful but also energy-efficient.

For developers and system integrators, Diodes Incorporated provides comprehensive support and resources to facilitate the integration of the PI7C9X7954AFDE into various platforms. This includes detailed technical documentation, reference designs, and customer support from Diodes' expert engineering team.

In summary, the PI7C9X7954AFDE PCIe packet switch is a high-performance, versatile, and reliable solution that addresses the needs of today's data-intensive applications. Whether it's used in data centers, networking equipment, or embedded systems, this product from Diodes Incorporated represents a perfect blend of performance, power efficiency, and reliability.

You May Also Be Interested in

Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253
IDT, Integrated Device Technology Inc
3.3-V 10Base-T/100Base-TX Integrated PHYceiver | IC CONTROLLER ETHERNET 48SSOP
Need more? Email Us
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
Texas Instruments
IC PHY/LINK LAYER CTRLR 196-BGA
Lowest to $14.4049
Microchip Technology
DIST Dual 5.5V 0.65A to 1.8A 8-Pin SOIC N Tube / IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $1.9058
Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.1792
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.0401 $84.0401
2+ $68.9558 $137.9116
3+ $66.8006 $200.4018
4+ $64.6465 $258.5860
5+ $62.4913 $312.4565
7+ $56.0267 $392.1869
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,789 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess