EN
  • EN
  • DE

PI7C8154BNAE

Part No PI7C8154BNAE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 304BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Package Tray
Product Status Obsolete
Applications PCI-to-PCI Bridge
Voltage - Supply 3V ~ 3.6V
Package / Case 304-BBGA
Supplier Device Package 304-PBGA (31x31)
Mounting Type Surface Mount
Base Product Number 7C8154
Standard Package 27 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 655013-PI7C8154BNAE
Ultra Librarian 3D Model Ultra Librarian PI7C8154BNAE CAD Model

Description

Introducing the PI7C8154BNAE from Diodes Incorporated

The PI7C8154BNAE is a remarkable piece of technology developed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This innovative component is a PCI-to-PCI bridge, meticulously designed to facilitate reliable and efficient communication between a primary PCI bus and a secondary PCI bus. The PI7C8154BNAE is engineered to address the demands of high-speed data transfer and system expansion in complex electronic systems.

At the heart of the PI7C8154BNAE lies its capability to provide seamless bridging operations. This is achieved through its support for 32-bit PCI operations and compatibility with PCI Local Bus Specification, Revision 2.2. The device is an ideal solution for system designers looking to expand their systems with additional PCI slots while maintaining a high level of performance and data integrity.

The PI7C8154BNAE is equipped with a range of features that enhance its functionality and reliability. It includes support for both 5V and 3.3V signaling environments, making it versatile for integration into various system architectures. Additionally, the device boasts a low-power operation, which is crucial for energy-sensitive applications.

One of the key advantages of the PI7C8154BNAE is its secondary bus isolation feature. This allows for the isolation of the secondary bus from the primary bus, ensuring that the primary system remains unaffected by the activities on the secondary bus. It is particularly beneficial in applications where system stability and security are of utmost importance.

Furthermore, the PI7C8154BNAE comes with a comprehensive set of programmable timing parameters, giving system designers the flexibility to optimize the bridge's performance for specific applications. The device also features an efficient arbitration scheme that ensures fair access to the PCI bus for all connected devices.

In summary, the PI7C8154BNAE from Diodes Incorporated is a high-performance PCI-to-PCI bridge that offers system designers a powerful tool for expanding their systems. With its robust feature set, compatibility with various signaling environments, and energy-efficient operation, the PI7C8154BNAE stands out as a smart choice for a wide range of applications in the computing, networking, and industrial sectors.

You May Also Be Interested in

Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess