EN
  • EN
  • DE

PI7C8148BNJE

Part No PI7C8148BNJE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 160LFBGA / PCI-to-PCI Bridge Interface 160-LFBGA (15x15)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Package Tray
Product Status Obsolete
Applications PCI-to-PCI Bridge
Interface PCI
Voltage - Supply 3V ~ 3.6V
Package / Case 160-LFBGA
Supplier Device Package 160-LFBGA (15x15)
Mounting Type Surface Mount
Base Product Number PI7C8148
Standard Package 126 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 275257-PI7C8148BNJE
Ultra Librarian 3D Model Ultra Librarian PI7C8148BNJE CAD Model

Description

Diodes Incorporated PI7C8148BNJE Overview

The PI7C8148BNJE is a high-performance, PCI-to-PCI bridge chip designed by Diodes Incorporated to meet the demands of modern computer and embedded systems. This integrated circuit is engineered to provide a reliable and efficient means of expanding the PCI bus to support additional peripherals and devices, ensuring seamless communication between multiple bus standards.

Key Features

  • PCI Bus Compliant: The device complies with the PCI Local Bus Specification, ensuring compatibility with a wide range of PCI devices.
  • Dual PCI Bus Interfaces: It features two 32-bit PCI bus interfaces operating at a frequency of up to 66MHz, which allows for flexible system expansion and increased bandwidth for connected devices.
  • High Performance: With support for concurrent operation of the buses, the PI7C8148BNJE maximizes throughput and minimizes latency, making it ideal for performance-critical applications.
  • Low Power Consumption: The device is designed with power efficiency in mind, making it suitable for use in power-sensitive systems.
  • Versatile Use Cases: It is ideal for embedded systems, servers, workstations, and other systems requiring additional PCI expansion capabilities.

Advanced Capabilities

The PI7C8148BNJE integrates several advanced features to ensure robust operation, including:

  • Primary and secondary bus master arbitration.
  • Support for delayed transactions and PCI-to-PCI read/write buffers to optimize bus usage.
  • Hot-swap and hot-plug support for easy integration and maintenance without the need for system downtime.
  • Integrated voltage regulators to reduce external component requirements.

Product Applications

Due to its flexibility and high performance, the PI7C8148BNJE is suitable for a variety of applications, including:

  • Industrial automation and control systems.
  • Data communication and networking equipment.
  • Server and storage systems requiring additional PCI slots.
  • Medical imaging and diagnostics equipment.

With its comprehensive feature set and Diodes Incorporated's commitment to quality, the PI7C8148BNJE is an excellent choice for system designers looking to expand their PCI capabilities with a reliable and efficient solution.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0037 $64.0148
9+ $13.1312 $118.1808
14+ $12.7212 $178.0968
19+ $12.3111 $233.9109
25+ $11.9011 $297.5275
33+ $10.6699 $352.1067
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess