EN
  • EN
  • DE

EKT-LM3S9D92

Part No EKT-LM3S9D92
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description LM3S9D92 EVAL BRD / LM3S9D92 Stellaris® ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Stellaris®
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Utilized IC / Part LM3S9D92
Mounting Type Fixed
Contents Board(s) , Cable(s) , Accessories, BD-ICDI Programmer
Base Product Number LM3S
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1342361-EKT-LM3S9D92
Ultra Librarian 3D Model Ultra Librarian EKT-LM3S9D92 CAD Model

Description

Texas Instruments EKT-LM3S9D92 Evaluation Kit

The EKT-LM3S9D92 from Texas Instruments is a comprehensive evaluation kit designed to provide designers with a flexible and robust development platform for the LM3S9D92 ARM Cortex-M3 based microcontroller. This kit is ideal for evaluating the advanced features of the LM3S9D92 and developing a wide range of applications, including industrial control, medical devices, automotive systems, and IoT solutions.

Key Features

  • High-Performance ARM Cortex-M3 Processor: The heart of the EKT-LM3S9D92 is a 32-bit ARM Cortex-M3 processor, which runs at up to 100 MHz, providing a balance of power efficiency and computing capability suitable for embedded applications.
  • Integrated Peripherals: The kit comes equipped with a range of integrated peripherals, including USB OTG/Host/Device interfaces, serial communication ports, and a variety of analog and digital I/O options to support complex applications.
  • Expansion Capabilities: With an array of headers and connectors, the evaluation kit offers extensive expansion capabilities, allowing developers to connect a multitude of external modules and components for prototyping and testing.
  • On-Board Debugging: The EKT-LM3S9D92 includes an in-circuit debug interface (ICDI) which facilitates easy debugging and programming without the need for additional hardware.
  • Software Support: Texas Instruments provides a comprehensive software ecosystem, including the TivaWare for C Series software package, which contains drivers, middleware, example code, and a full suite of development tools to accelerate the development process.

Development Tools and Support

Developers can take advantage of the extensive documentation, application notes, and online community support to overcome development challenges and bring products to market faster. The kit is also compatible with a range of integrated development environments (IDEs), including Keil, IAR, and Code Composer Studio, to provide a complete development experience.

Package Contents

The EKT-LM3S9D92 evaluation kit includes the evaluation board for the LM3S9D92 microcontroller, necessary cables, and documentation to get started quickly. It is a must-have tool for engineers and developers looking to explore the capabilities of the LM3S9D92 microcontroller and create innovative and efficient applications.

You May Also Be Interested in

Adafruit Industries LLC
ADAFRUIT ATTINY1616 BREAKOUT WIT
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M25
Need more? Email Us
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
STMicroelectronics
STM32MP157F CRYPTO EVAL BRD
Lowest to $598.1818
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D50
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32G474RE EVAL BRD
Lowest to $55.9191

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess