EN
  • EN
  • DE

PI6ULS5V9617AUEX

Part No PI6ULS5V9617AUEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REPEATER I2C LEVEL TRAN 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Status Active
Type Buffer, ReDriver
Applications I2C
Input 2-Wire Bus
Output 2-Wire Bus
Number of Channels 2
Capacitance - Input 7pF
Supply Voltage - Operating 0.6 V to 5.5 V
Operating Supply Current 50μA
Win Source Part Number 1088059-PI6ULS5V9617AUEX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI6ULS5V9617AUEX CAD Model

Description

Product Overview: PI6ULS5V9617AUEX from Diodes Incorporated

The PI6ULS5V9617AUEX is a high-performance, low-power six-channel I2C/SMBus repeater or hub device designed and manufactured by Diodes Incorporated. This advanced semiconductor is specifically engineered to enhance I2C or SMBus signal integrity and extend the communication distance in a wide range of applications. Its primary function is to buffer and provide bidirectional voltage-level translation between different logic levels ranging from 0.8V to 5.5V, making it highly versatile for interfacing between devices operating at different voltage levels.

One of the key features of the PI6ULS5V9617AUEX is its ability to support hot-swappable I2C-buses, allowing devices to be inserted or removed from a live backplane without disrupting the communication of the other devices on the bus. This makes it an ideal choice for modular systems that require flexibility and minimal downtime.

The device operates over a wide temperature range, making it suitable for industrial and automotive applications where reliability is critical under varying environmental conditions. Furthermore, the PI6ULS5V9617AUEX includes fault-tolerant features such as stuck-bus recovery and bus timeout functionality, ensuring robust performance and enhancing system stability.

Its small form factor, typically available in a compact TSSOP-16 (Thin Shrink Small Outline Package) or a space-saving U-QFN3030-20 (Ultra-thin Quad Flat No-lead) package, allows for efficient use of PCB space. This makes the PI6ULS5V9617AUEX a practical choice for modern electronics where board real estate is at a premium.

With its high-speed operation, the PI6ULS5V9617AUEX can handle I2C standard-mode, fast-mode, and fast-mode plus, as well as SMBus specifications. Additionally, it provides excellent noise margin and signal integrity, which are essential for reliable communication in complex electronic systems with multiple I2C devices or long cable runs.

In summary, the PI6ULS5V9617AUEX from Diodes Incorporated is a versatile, high-quality repeater/hub device that offers reliable performance, robust fault tolerance, and convenient level shifting for I2C and SMBus applications in a variety of industries.

You May Also Be Interested in

Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $5.5818
Linear Technology
I2C Logic Buffer 2.5V/3.3V/5V Automotive 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $3.1473
Maxim Integrated
Repeater 3.3V 42-Pin TQFN EP / IC REDRIVER PCIE 4CH 42TQFN
Need more? Email Us
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0642
Linear Technology
I2C Logic Buffer 3.3V/5V 12-Pin DFN EP Tube / IC ACCELERATOR I2C HOTSWAP 12DFN
Lowest to $2.4309
Texas Instruments
Two Channel SATA 3-Gbps Redriver
Lowest to $4.3170
Texas Instruments
IC REDRIVER I2C 1CH 8VSSOP
Lowest to $0.6217
NXP / Nexperia
IC REDRIVER USB 3.0 18DHXQFN
Lowest to $1.4073

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4979 $52.2795
245+ $0.4086 $100.1070
380+ $0.3958 $150.4040
525+ $0.3830 $201.0750
680+ $0.3703 $251.8040
905+ $0.3320 $300.4600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 96,749 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess