EN
  • EN
  • DE

HMT351R7BFR4A-H9

Part No HMT351R7BFR4A-H9
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 512Mx72 ECC Reg/RDIMM 1Rx4 (4GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948652-HMT351R7BFR4A-H9
Series *
Ultra Librarian 3D Model Ultra Librarian HMT351R7BFR4A-H9 CAD Model

Description

The Hynix HMT351R7BFR4A-H9 is a 4GB DDR3 1333MHz ECC Registered CL9 240-Pin DIMM memory module. This module is specifically designed for servers and workstations that demand high reliability and performance. The ECC Registered feature ensures data integrity by detecting and correcting errors, making it suitable for mission-critical applications.

Applications

  • Servers
  • Workstations
  • Data centers
  • High-performance computing systems
  • Applications requiring ECC Registered memory

Features

  • Capacity: 4GB
  • Memory Type: DDR3
  • Speed: 1333MHz (PC3-10600)
  • Error Correction: ECC Registered
  • CAS Latency: CL9
  • Rank: 2Rx4
  • Pin Count: 240-Pin
  • Voltage: 1.5V

Benefits

  • Enhanced Data Integrity: ECC Registered memory helps prevent data corruption and system crashes by detecting and correcting errors.
  • Improved System Stability: Designed for demanding server and workstation environments, ensuring stable and reliable operation.
  • Increased Performance: The 1333MHz speed allows for efficient data transfer, improving overall system performance.
  • Compatibility: Compatible with a wide range of server and workstation motherboards that support DDR3 ECC Registered memory.
  • Larger Capacity: The 4GB capacity provides ample memory for demanding applications and multitasking.

Additional Details

This module operates at 1.5V, adhering to JEDEC standards for DDR3 memory. The ECC Registered feature is essential for environments where data accuracy is crucial. The 240-pin DIMM form factor is standard for server and workstation memory slots. It's critical to verify that the target system supports DDR3 ECC Registered memory before purchasing this module to ensure compatibility and optimal performance. The 2Rx4 rank configuration impacts the module's performance and compatibility with certain systems, so checking motherboard specifications is important.

You May Also Be Interested in

Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess