EN
  • EN
  • DE

PI6C2510-133ELE

Part No PI6C2510-133ELE
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL CLOCK DVR 10OUT 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Obsolete(EOL)
Type PLL Clock Driver
PLL Yes with Bypass
Input CMOS
Output CMOS
Number of Circuits 1
Maximum Input Frequency 150MHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 115316-PI6C2510-133ELE
Popularity Medium
Supply and Demand Status Limited
Quantity per package 62
Ultra Librarian 3D Model Ultra Librarian PI6C2510-133ELE CAD Model

Description

Diodes Incorporated PI6C2510-133ELE - Clock Buffer

The PI6C2510-133ELE from Diodes Incorporated is a high-performance, low-skew, low-jitter clock buffer designed to distribute a single clock input to multiple outputs. This precision clock distribution device is ideal for applications that require a reliable and consistent clock signal across several components, making it a perfect fit for complex digital systems such as servers, workstations, and telecommunications equipment.

Key Features:

  • Frequency Range: Capable of handling clock frequencies up to 133 MHz, the PI6C2510-133ELE is versatile enough to meet the demands of high-speed digital systems.
  • Output Configuration: This device offers 1:10 clock distribution, meaning it takes a single input and provides ten synchronized outputs, ensuring consistent timing across all connected components.
  • Low Skew: With an output-to-output skew of less than 250ps, the PI6C2510-133ELE ensures minimal timing discrepancies between signals, which is critical for maintaining system stability and performance.
  • Low Jitter: The device exhibits low cycle-to-cycle jitter characteristics, which helps in maintaining signal integrity and reducing data errors in sensitive applications.
  • Supply Voltage: It operates at a supply voltage of 3.3V, making it compatible with a wide range of digital systems and ensuring low power consumption.
  • Package: The PI6C2510-133ELE comes in a 16-pin TSSOP (Thin Shrink Small Outline Package), which offers a compact footprint suitable for space-constrained applications.

Applications:

The PI6C2510-133ELE is designed for use in various applications that require precise clock distribution, such as:

  • Server and Workstation Clock Distribution
  • Telecommunication and Networking Equipment
  • Storage Area Networks (SAN)
  • Test and Measurement Systems
  • Embedded Systems and Industrial Applications

With its robust feature set and reliable performance, the PI6C2510-133ELE from Diodes Incorporated is an excellent choice for designers looking to enhance their system's clock management capabilities.

You May Also Be Interested in

ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess