EN
  • EN
  • DE

MC100LVEP34DG

Part No MC100LVEP34DG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100LVEP
Packaging Tube
Type Clock Generator
PLL No
Input CML, LVDS, NECL, PECL
Output ECL
Number of Circuits 1
Frequency - Max 2.8GHz
Divider/Multiplier Yes/No
Operating Supply Voltage 2.375 V ~ 3.8 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1216921-MC100LVEP34DG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC100LVEP34
Introduction Date September 06, 2001
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MC100LVEP34DG CAD Model

Description

ON Semiconductor MC100LVEP34DG: A High-Performance Clock Generation IC

The MC100LVEP34DG is a state-of-the-art clock generation integrated circuit designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This device is part of ON Semiconductor's high-performance ECL (Emitter Coupled Logic) family, known for its speed and reliability in critical clock management applications.

Key Features

  • Quad Frequency Synthesizer: The MC100LVEP34DG is capable of generating four different frequencies, making it a versatile choice for a variety of applications.
  • 2.5V or 3.3V Power Supply: This device can operate with a power supply voltage as low as 2.5V and up to 3.3V, providing flexibility in system design.
  • Differential ECL Outputs: It features differential ECL outputs, ensuring high-quality, noise-immune signaling for robust performance even in electrically noisy environments.
  • High Frequency Operation: With the capability to operate at high frequencies, the MC100LVEP34DG is ideal for applications requiring fast clock speeds.
  • Temperature Range: This IC is designed to work within an extended industrial temperature range, making it suitable for use in harsh environments.

Applications

The MC100LVEP34DG is perfectly suited for a wide range of applications, including but not limited to:

  • High-speed communication systems
  • Networking and data center infrastructure
  • Signal processing
  • Automated test equipment
  • High-performance computing

Package and Quality

ON Semiconductor's MC100LVEP34DG comes in a compact 28-lead SOIC package, which allows for efficient use of board space. The device is RoHS compliant, ensuring adherence to the latest environmental standards. Additionally, it is backed by ON Semiconductor's commitment to quality, providing users with a reliable and long-lasting clock generation solution.

Whether you're designing a sophisticated telecommunications system or a high-speed computer, the MC100LVEP34DG offers the performance and reliability that engineers expect from ON Semiconductor. Its advanced features and flexible design make it an essential component for any application where precise and stable clock generation is paramount.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.3081 $71.5405
10+ $11.7406 $117.4060
16+ $11.3733 $181.9728
21+ $11.0072 $231.1512
28+ $10.6399 $297.9172
37+ $9.5391 $352.9467
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess