EN
  • EN
  • DE

PI5L200Q

Part No PI5L200Q
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC ETHERNET SWITCH QUAD 16QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Applications Telecommunications
Number of Channels 4
On-State Resistance (Max) 12Ohm
Voltage - Supply, Single (V+) 3.3V, 5V
-3db Bandwidth 137MHz
Features 10/100 Base-T, LAN
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number PI5L200
Standard Package 97 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 740740-PI5L200Q
Ultra Librarian 3D Model Ultra Librarian PI5L200Q CAD Model

Description

Diodes Incorporated PI5L200Q: High-Speed Analog Switch

The PI5L200Q from Diodes Incorporated is a high-performance, quad single-pole, double-throw (SPDT) analog switch designed to deliver high-speed switching with low signal distortion. This makes it ideal for a variety of applications, including signal routing in communication, networking, and audio/video systems.

Key Features

  • Low On-Resistance: The switch features low on-resistance (RON) of typically 5Ω, which minimizes signal loss and power dissipation, ensuring efficient signal transmission.
  • Wide Bandwidth: With a wide bandwidth of over 300MHz, the PI5L200Q can handle high-speed signals with minimal signal degradation.
  • Low Crosstalk: Designed to minimize interference between channels, the PI5L200Q offers low crosstalk characteristics, making it suitable for sensitive applications where signal integrity is paramount.
  • Single Supply Operation: The device can operate from a single supply voltage ranging from 2.3V to 3.6V, making it compatible with most modern low-voltage systems.
  • ESD Protection: The switch includes integrated Electrostatic Discharge (ESD) protection circuitry, safeguarding the device against static electricity and surges.
  • Fast Switching Times: The PI5L200Q boasts fast switching times (turn-on and turn-off) of typically 0.5ns and 0.3ns respectively, enabling rapid signal switching without significant delays.
  • Packaging: Available in a compact 16-pin TSSOP or 16-pin QFN package, the PI5L200Q is designed for space-constrained applications.

Applications

The versatility of the PI5L200Q allows it to be used in a range of applications, including but not limited to:

  • Audio and Video Signal Routing
  • Server and Networking Equipment
  • Data Acquisition Systems
  • Telecommunications
  • Test and Measurement Equipment

Conclusion

The Diodes Incorporated PI5L200Q is a robust and reliable solution for designers looking to incorporate high-speed analog switching within their electronic systems. With its low on-resistance, high bandwidth, and integrated ESD protection, the PI5L200Q ensures that signals are switched with high fidelity and minimal disruption, making it a valuable component in any application where performance is critical.

You May Also Be Interested in

STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Maxim Integrated
Need more? Email Us
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $12.6407
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2513 $62.5650
115+ $1.0267 $118.0705
175+ $0.9946 $174.0550
240+ $0.9626 $231.0240
315+ $0.9305 $293.1075
420+ $0.8341 $350.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,160 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess