EN
  • EN
  • DE

PI5L200LEX

Part No PI5L200LEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH QUAD 2:1 16TSSOP / Telecommunications Switch IC 4 Channel 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Active
Applications Telecommunications
Number of Channels 4
On-State Resistance (Max) 12Ohm
Voltage - Supply, Single (V+) 3.3V, 5V
-3db Bandwidth 137MHz
Features 10/100 Base-T, LAN
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number PI5L200
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 748256-PI5L200LEX
Ultra Librarian 3D Model Ultra Librarian PI5L200LEX CAD Model

Description

Introducing the PI5L200LEX from Diodes Incorporated

The PI5L200LEX is a high-performance, low-voltage dual 4:1 multiplexer/demultiplexer LAN switch designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This innovative product is tailored for various applications, including LAN, HomePNA, and other high-speed signal switching requirements.

Constructed with the precision that Diodes Incorporated is known for, the PI5L200LEX offers exceptional signal integrity, ensuring that data is transferred with the utmost fidelity. The switch operates at a low voltage range of 3.3V ±10%, which makes it an energy-efficient solution for modern electronic systems.

Key Features of the PI5L200LEX

  • High Bandwidth: The PI5L200LEX is designed to handle high bandwidths, making it an ideal choice for fast Ethernet and multimedia applications.
  • Low On-Resistance: With its low on-resistance (RON) of 5Ω typical, this switch provides a high level of performance while minimizing signal loss.
  • Low Crosstalk: Crosstalk between channels is minimized, which is critical for maintaining signal integrity in high-speed data applications.
  • Bidirectional Signal Flow: The dual 4:1 configuration allows for bidirectional signal flow, providing flexibility in routing signals in complex systems.
  • Wide Operating Temperature Range: The PI5L200LEX is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliability in extreme conditions.
  • ESD Protection: It includes robust Electrostatic Discharge (ESD) protection, safeguarding the device from static damage during handling and operation.

The PI5L200LEX is housed in a space-saving 16-pin TSSOP package, making it a compact solution for space-constrained applications. Its packaging is also RoHS compliant, aligning with environmental standards and regulations.

Whether it's for networking equipment, server farms, or communication devices, the PI5L200LEX from Diodes Incorporated stands out as a superior switch solution. With its combination of low power consumption, high-speed operation, and robust protection features, this product is poised to enhance the performance and reliability of your electronic systems.

For more detailed specifications and application support, visit the Diodes Incorporated website or contact their technical support team.

You May Also Be Interested in

Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Maxim Integrated
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8018 $53.2252
33+ $3.1195 $102.9435
50+ $3.0220 $151.1000
69+ $2.9245 $201.7905
89+ $2.8270 $251.6030
119+ $2.5346 $301.6174
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess