EN
  • EN
  • DE

PI3VDP1431ZLSE

Part No PI3VDP1431ZLSE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 32TQFN / Buffer Interface 32-TQFN (3x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Applications Buffer
Voltage - Supply 3.3V
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN (3x6)
Mounting Type Surface Mount
Standard Package 490 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 930448-PI3VDP1431ZLSE
Ultra Librarian 3D Model Ultra Librarian PI3VDP1431ZLSE CAD Model

Description

Introducing the PI3VDP1431ZLSE from Diodes Incorporated

The PI3VDP1431ZLSE is a state-of-the-art DisplayPort™ to HDMI™ translator from Diodes Incorporated, designed to meet the high-performance requirements of the latest multimedia devices. This cutting-edge component is engineered to facilitate seamless video and audio data transmission between DisplayPort-enabled sources and HDMI-equipped display units.

Key Features

  • High-Definition Support: The PI3VDP1431ZLSE supports high-resolution video, capable of handling up to 4K x 2K at 30Hz, providing crystal-clear visuals for an immersive viewing experience. It also supports 3D video formats, making it ideal for advanced multimedia setups.
  • Audio Capabilities: Alongside video, it transmits high-quality digital audio, compatible with standard HDMI audio formats including LPCM and compressed audio such as DTS Digital, DTS-HD, Dolby TrueHD, and more.
  • Compatibility: Designed with versatility in mind, the PI3VDP1431ZLSE is compliant with DisplayPort 1.2 and HDMI 1.4 specifications, ensuring broad compatibility with a range of devices and content.
  • Integrated Circuit Design: The device features an integrated level shifter and TMDS buffer, which optimizes signal integrity and simplifies the design process for system integrators.
  • Low Power Consumption: Energy efficiency is a hallmark of the PI3VDP1431ZLSE, with a low power consumption profile that makes it suitable for use in battery-powered devices.
  • Compact Form Factor: Housed in a 64-pin TQFN package, it offers a compact solution that is ideal for space-constrained applications.

Applications

The PI3VDP1431ZLSE is perfect for a wide array of applications, including:

  • High-definition televisions (HDTVs)
  • Ultra-high-definition monitors
  • Home theater systems
  • Professional broadcasting equipment
  • Laptop and desktop computers
  • Digital signage and video walls

With its robust feature set and compliance with industry standards, the PI3VDP1431ZLSE from Diodes Incorporated is a top choice for designers and manufacturers looking to create high-performance, reliable multimedia systems. Whether it's for professional or consumer use, this translator chip ensures a seamless interface between the latest DisplayPort and HDMI technologies.

You May Also Be Interested in

Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess