EN
  • EN
  • DE

K4B2G0446C-HCK0

Part No K4B2G0446C-HCK0
Manufacturer Samsung
Catalog DDR
Description DDR3-1600 512Mx4 (2Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941195-K4B2G0446C-HCK0
Series *
Ultra Librarian 3D Model Ultra Librarian K4B2G0446C-HCK0 CAD Model

Description

The Samsung K4B2G0446C-HCK0 is a high-performance DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component designed for a variety of applications demanding reliable and fast memory access. It is manufactured by Samsung, a leading provider of memory solutions. This chip is a critical component in systems needing efficient data handling and low latency.

Applications:

  • Desktop PCs: Used in desktop computers to enhance overall system performance and multitasking capabilities.
  • Laptops: Integrated into laptop computers to provide sufficient memory for running applications and operating systems efficiently.
  • Gaming Consoles: Employed in gaming consoles to support high-resolution graphics and complex game logic.
  • Networking Devices: Utilized in routers, switches, and other networking equipment to manage data traffic and improve network performance.
  • Embedded Systems: Found in various embedded systems requiring fast and reliable memory, such as industrial control systems and automotive electronics.

Features:

  • High-Speed Data Transfer: Offers fast data transfer rates, enabling quick access to memory and improved system responsiveness.
  • Low Power Consumption: Designed to operate at a low voltage, reducing power consumption and heat generation.
  • Double Data Rate (DDR) Technology: Transfers data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate.
  • High Density: Provides a significant amount of memory in a compact package, allowing for efficient use of space.
  • Advanced Packaging: Uses advanced packaging techniques to ensure reliable performance and longevity.

Benefits:

  • Improved System Performance: Enhances the overall speed and responsiveness of computer systems and applications.
  • Increased Multitasking Capability: Allows users to run multiple applications simultaneously without experiencing performance slowdowns.
  • Enhanced Gaming Experience: Provides smoother gameplay and faster loading times in gaming applications.
  • Greater System Stability: Ensures reliable operation and reduces the risk of system crashes and data loss.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices like laptops.

Additional Details:

The K4B2G0446C-HCK0 conforms to the JEDEC standards for DDR3 SDRAM. The specific operating frequency, timings, and voltage requirements can be found in the official Samsung datasheet for this specific part number. This memory chip is built with high-quality materials and undergoes rigorous testing to ensure reliability and performance.

You May Also Be Interested in

Crucial
DDR5-5600 2Gx64 UDIMM Pro (16GB)
Need more? Email Us
SK hynix
DDR4-3200 512Mx16 (8Gb)
Lowest to $56.5971
Samsung
DDR5-5600 2Gx64 UDIMM 1Rx8 (16GB)
Need more? Email Us
Transcend Information. Inc.
1TB SSD 2.5" SATA SSD472K-I 6Gb/s
Need more? Email Us
PNY
NVIDIA RTX PRO 2000 Blackwell 16GB GDDR7 ECC BULK
Need more? Email Us
Samsung
DDR5-6400B 4Gx80 RDIMM 2Rx8 (32GB)
Need more? Email Us
Seagate Technology
28TB HDD 3.5" SATA Exos M 6Gb/s 512MB
Need more? Email Us
Intel
Xeon 6505P (48M Cache, 2.20 GHz)
Need more? Email Us
SK hynix
DDR5-6400 4Gx8 (32Gb)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess