EN
  • EN
  • DE

MT41K256M16HA-107 IT:E

Part No MT41K256M16HA-107 IT:E
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC SDRAM 4GBIT 933MHZ 96FBGA / DRAM Chip DDR3L SDRAM 4Gbit 256Mx16 1.35V 96-Pin FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Micron Technology Inc.
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR3L
Memory Size 4Gb (256M x 16)
Clock Frequency 933MHz
Access Time 20ns
Memory Interface Parallel
Operating Supply Voltage 1.283 V ~ 1.45 V
Operating Temperature Range -40°C ~ 95°C (TC)
Mounting SMD
Package 96-TFBGA
Manufacturer Package 96-FBGA (9x14)
Popularity Medium
Supply and Demand Status Limited
Family Name MT41K256M16
Introduction Date May 12, 2017
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Win Source Part Number 790040-MT41K256M16HA-107 IT:E
Ultra Librarian 3D Model Ultra Librarian MT41K256M16HA-107 IT:E CAD Model

Description

The Micron Technology Inc. DDR3L SDRAM has a memory size of 4Gb (256M x 16) and operates at a voltage range of 1.283 V to 1.45 V.

  • Temperature Range: -40°C to 95°C (TC)
  • Clock Frequency: 933MHz
  • Memory Interface: Parallel
  • Package: 96-TFBGA
  • Applications: Integrated circuits (ICs)
  • Popularity: Medium
  • Packaging: Tray
  • Mounting: Surface-mounted

You May Also Be Interested in

Micron Technology Inc.
IC SDRAM 256MBIT 167MHZ 54TSOP
Lowest to $22.5715
Kioxia America, Inc.
IC FLASH 1TBIT EMMC 153FBGA
Lowest to $138.0000
Samsung
LPDDR4X-4266 x32 (8Gb)
Need more? Email Us
Micron Technology Inc.
IC SDRAM 4GBIT 800MHZ 96FBGA
Lowest to $58.9553
Samsung
LPDDR5X-7500 x32 (128Gb)
Need more? Email Us
SK hynix
LPDDR5X-8533 x8 (128Gb)
Need more? Email Us
Micron Technology Inc.
IC SDRAM 256MBIT 133MHZ 54TSOP
Lowest to $17.7142
Micron Technology Inc.
IC DRAM 16GBIT POD 180FBGA
Lowest to $174.4361
Winbond Electronics
IC SDRAM 1GBIT 400MHZ 84BGA
Lowest to $5.8089

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess