EN
  • EN
  • DE

PI3V512QEX

Part No PI3V512QEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC 2:1 MUX/DEMUX SW 5PORT 24QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Case / Package 24-QSOP
Win Source Part Number 026722-PI3V512QEX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI3V512QEX CAD Model

Description

Introducing the PI3V512QEX from Diodes Incorporated

The PI3V512QEX is a high-performance, precision-engineered signal switch designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product stands out for its versatility and reliability, catering to a broad range of applications, including consumer electronics, computing, and communication devices.

Key Features

  • High-Bandwidth Switching: The PI3V512QEX offers a high-bandwidth pathway for signals, ensuring minimal signal degradation and high-speed data transmission. This makes it ideal for applications that require quick and efficient data handling capabilities.
  • Low On-Resistance: With its low on-resistance, this switch provides a path with minimal electrical resistance, which means less power loss and better performance for connected circuits.
  • Wide Operating Voltage Range: The device supports a wide range of operating voltages, typically from 2.3V to 3.6V, making it flexible for use in various circuit configurations and ensuring compatibility with a multitude of other components.
  • Power-Down Protection: The PI3V512QEX is equipped with power-down protection on all ports, safeguarding the device and connected components from potential damage when the power is off.
  • ESD Protection: Electrostatic discharge (ESD) protection is built into the device, which prevents damage from static electricity and enhances the durability of the switch.

Applications

The PI3V512QEX is suitable for a wide array of applications, including:

  • Switching in USB 2.0 and other high-speed data lines
  • Signal routing in desktop and laptop computers
  • Mobile phones and other portable devices
  • Networking equipment and servers

Technical Specifications

Diodes Incorporated has engineered the PI3V512QEX with the following technical specifications:

  • Package: Lead-free and RoHS compliant
  • Temperature Range: Operational across commercial temperature ranges
  • Mounting Type: Surface mount technology (SMT) for ease of integration into PCBs

The PI3V512QEX from Diodes Incorporated represents a sophisticated solution for designers looking to optimize signal integrity while maintaining power efficiency in their electronic systems. Its robust feature set and reliable performance make it a go-to choice for engineers across various industries.

You May Also Be Interested in

Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0491 $62.9460
135+ $0.8609 $116.2215
210+ $0.8339 $175.1190
290+ $0.8070 $234.0300
375+ $0.7802 $292.5750
500+ $0.6995 $349.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,400 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess