EN
  • EN
  • DE
  • IT

SN75DPHY440SSRHRR

Part No SN75DPHY440SSRHRR
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO RETIMER 28WQFN  /  Video Retimer IC I²C 28-WQFN (5.5x3.5) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Video Processing
Mfr Texas Instruments
Package Tape & Reel
Function Retimer
Applications Video Display
Control Interface I²C
Voltage - Supply 1.62V ~ 1.98V
Mounting SMD (SMT)
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-WQFN (5.5x3.5)
Base Product Number SN75DPHY440
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-51616-1,296-51616-2,SN75DPHY440SSRHRR-ND,296-51616-6
Standard Package 3,000
Win Source Part Number 970287-SN75DPHY440SSRHRR
Ultra Librarian 3D Model Ultra Librarian SN75DPHY440SSRHRR CAD Model

Description

Product Overview: SN75DPHY440SSRHRR by Texas Instruments

The SN75DPHY440SSRHRR is a cutting-edge interface IC designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This product is part of TI's extensive portfolio of interface devices and provides a robust solution for high-speed signal transmission. The SN75DPHY440SSRHRR is specifically crafted to meet the demands of high-resolution video and data communication within the consumer electronics, automotive, and industrial markets.

Key Features and Benefits

  • High-Speed Data Transmission: The SN75DPHY440SSRHRR supports high-speed data rates, making it suitable for applications that require fast data transfer such as high-definition video interfaces.
  • Low Power Consumption: Designed with power efficiency in mind, this IC helps reduce the overall power consumption of the system, which is particularly beneficial for battery-powered devices.
  • Compatibility: It is compatible with a variety of industry-standard protocols, ensuring seamless integration into existing systems and infrastructures.
  • Robust Design: The product is engineered to withstand harsh conditions, making it reliable for use in environments where durability is crucial.
  • Compact Form Factor: Its small footprint allows for integration into space-constrained applications, providing high functionality without the need for large PCB layouts.

Applications

The versatility of the SN75DPHY440SSRHRR makes it suitable for a broad range of applications, including:

  • High-definition multimedia interfaces (HDMI) in televisions, monitors, and projectors.
  • Automotive infotainment and driver assistance systems.
  • High-speed data connections in computing and networking devices.
  • Industrial control units requiring high-speed data transfer.

Quality and Reliability

Texas Instruments is committed to delivering products that exceed industry standards for quality and reliability. The SN75DPHY440SSRHRR is no exception, as it is manufactured using TI's rigorous quality control processes. This ensures that each device performs to its specifications under the intended operating conditions.

Ordering Information

The SN75DPHY440SSRHRR is available for ordering from Texas Instruments and its authorized distributors. Detailed product information, including datasheets, technical documentation, and support resources, can be accessed through the Texas Instruments website.

Choose the SN75DPHY440SSRHRR for your next high-speed interface application and benefit from the performance and reliability that Texas Instruments is known for.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $12.6888
Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 40QFN
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9283 $55.4264
18+ $5.6848 $102.3264
28+ $5.5071 $154.1988
38+ $5.3295 $202.5210
49+ $5.1518 $252.4382
65+ $4.6189 $300.2285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess