EN
  • EN
  • DE

PI3V312LEX

Part No PI3V312LEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO MUX/DEMUX 2X1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Channels 4
Max On Resistance 8 Ohm
Single Supply Voltage (V+) 3.3V
-3db Bandwidth 500MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 209969-PI3V312LEX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI3V312LEX CAD Model

Description

Introducing the PI3V312LEX from Diodes Incorporated

The PI3V312LEX is a cutting-edge, high-performance 3.3V video switch matrix from Diodes Incorporated, designed to deliver unparalleled efficiency and flexibility for video signal routing. This innovative component is part of Diodes Incorporated's extensive portfolio of switch and multiplexer devices, known for their reliability and robustness in a multitude of applications.

The PI3V312LEX is a versatile solution that caters to the needs of advanced video systems. It is ideal for switching multiple video signals in applications such as HDTV, set-top boxes, and video game consoles, where maintaining signal integrity is paramount. The device offers four channels of 2:1 multiplexer/demultiplexer, which makes it an excellent choice for routing high-speed differential signals.

One of the standout features of the PI3V312LEX is its low on-state resistance (Ron), which minimizes signal distortion and ensures that high-quality video signals are maintained throughout the switching process. Furthermore, the device boasts an impressive bandwidth that can support video resolutions well beyond 1080p, making it future-proof for emerging video technologies.

Engineered with the user in mind, the PI3V312LEX comes in a compact, space-saving package that is conducive to modern, high-density electronic designs. Its small form factor does not compromise on performance or functionality, which makes it a preferred choice for designers looking to optimize board space without sacrificing quality or capabilities.

The switch matrix is also characterized by its low power consumption, which is critical for portable and battery-powered devices where energy efficiency is a key concern. Additionally, the PI3V312LEX is designed with ESD protection, safeguarding the device from the potential damages caused by electrostatic discharges during handling and operation.

Overall, the PI3V312LEX from Diodes Incorporated represents a remarkable blend of performance, efficiency, and design flexibility. It is a testament to Diodes Incorporated's commitment to providing innovative solutions that meet the evolving demands of the electronics industry. Whether for consumer electronics, computing, or communication applications, the PI3V312LEX is poised to be an integral component in the next generation of video signal routing solutions.

You May Also Be Interested in

Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4054 $56.2160
90+ $1.1531 $103.7790
135+ $1.1171 $150.8085
185+ $1.0811 $200.0035
240+ $1.0450 $250.8000
325+ $0.9369 $304.4925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess