EN
  • EN
  • DE

PI3USB42ZMEX

Part No PI3USB42ZMEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC USB SWITCH HS 10UQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Applications USB
Number of Channels 1
Max On Resistance 5.5 Ohm
Single Supply Voltage (V+) 1.8 V to 4.3 V
-3db Bandwidth 770MHz
Features Bi-Directional, USB 2.0
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-UQFN (1.8x1.4)
Win Source Part Number 061552-PI3USB42ZMEX
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PI3USB42ZMEX CAD Model

Description

Introducing the PI3USB42ZMEX from Diodes Incorporated

The PI3USB42ZMEX is a high-performance, integrated USB 2.0 switch from Diodes Incorporated, designed to facilitate the switching of USB 2.0 signals. This versatile component is an ideal solution for a variety of applications, including mobile devices, docking stations, notebooks, and desktop computers.

This cutting-edge product features a 1:2 multiplexer/demultiplexer switch configuration, allowing it to route high-speed differential signals to two different destinations. The PI3USB42ZMEX supports a wide range of USB 2.0 applications with its superior signal integrity, ensuring seamless data transmission with minimal signal degradation.

One of the key benefits of the PI3USB42ZMEX is its low on-resistance (RON) of typically 4.5 ohms. This low RON reduces the voltage drop across the switch, thereby enhancing the performance of the USB interface by ensuring reliable voltage levels for connected devices. Furthermore, the PI3USB42ZMEX boasts an impressive bandwidth of 1GHz, which enables it to support high-speed data rates up to 480Mbps as specified by the USB 2.0 standard.

For power-conscious designs, the PI3USB42ZMEX offers an added advantage with its low power consumption. The device also features an ESD protection of ±8kV (Human Body Model), safeguarding connected hardware from electrostatic discharges that can cause damage during handling or operation.

Diodes Incorporated has packaged the PI3USB42ZMEX in a space-saving U-QFN3030-16 package, making it an excellent choice for compact and portable electronic devices where board space is at a premium. The small footprint of the package does not compromise its functionality or performance, making it a highly efficient solution for modern electronics.

Overall, the PI3USB42ZMEX is a testament to Diodes Incorporated's commitment to providing innovative and reliable components. Its advanced features and robust design make it a go-to choice for developers looking to integrate USB 2.0 switching capabilities into their next-generation electronic products.

You May Also Be Interested in

ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $11.9479
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2054 $50.3230
595+ $0.1686 $100.3170
920+ $0.1633 $150.2360
1,270+ $0.1580 $200.6600
1,640+ $0.1528 $250.5920
2,190+ $0.1370 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 102,255 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess