EN
  • EN
  • DE

PI3USB30532ZLE

Part No PI3USB30532ZLE
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description Analog Switch Single 6P4T 40-Pin TQFN EP | IC MUX/DEMUX USB 3.0 40TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tray
Status Obsolete
Applications USB
Supply Voltage , Single (V+) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN (3x6)
Manufacturer Pack Quantity 490
MSL Level 1 (Unlimited)
Win Source Part Number 755612-PI3USB30532ZLE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PI3USB30532
Introduction Date February 26, 2015
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian PI3USB30532ZLE CAD Model

Description

Introducing the PI3USB30532ZLE from Diodes Incorporated

The PI3USB30532ZLE is a cutting-edge USB 3.1 Gen 1 (5Gbps) SuperSpeed switch specifically designed to meet the demands of modern connectivity solutions. Manufactured by Diodes Incorporated, a leading global provider of semiconductor products, this switch is an essential component for any design requiring high-speed data transfer and signal integrity.

At the heart of the PI3USB30532ZLE is its ability to provide 2:1/1:2 mux/demux operations. This versatility makes it an ideal choice for applications requiring the routing of USB 3.1 Gen 1 signals, such as desktop and laptop computers, tablets, smartphones, and other consumer electronics. The switch can be used to multiplex and demultiplex USB signals from a common USB port to different destinations or peripherals, enhancing the flexibility and functionality of the device it's integrated into.

One of the key features of the PI3USB30532ZLE is its low on-resistance (RON) of typically 6 ohms. This low RON ensures minimal signal attenuation, which is crucial for maintaining the integrity of high-speed data signals. Additionally, the switch boasts an exceptional bandwidth of 7.5GHz, providing ample throughput for USB 3.1 Gen 1 data rates and ensuring reliable and fast data transmission.

The PI3USB30532ZLE is also designed with power efficiency in mind. Its low power consumption makes it suitable for battery-powered devices where power conservation is a priority. The switch supports the industry-standard WQFN-20 package, measuring just 2.5mm x 4.5mm, which allows for a compact footprint on the PCB and is beneficial for space-constrained applications.

For ease of integration, the PI3USB30532ZLE offers an operational temperature range of -40°C to +85°C, making it robust enough for use in various environments and applications. With its high-performance specifications and Diodes Incorporated's commitment to quality, the PI3USB30532ZLE is a reliable solution for designers looking to enhance their products with high-speed USB switching capabilities.

In summary, the PI3USB30532ZLE from Diodes Incorporated is a high-performance, power-efficient USB 3.1 Gen 1 switch that offers design flexibility, signal integrity, and a compact form factor, making it a top choice for modern electronic devices requiring advanced USB connectivity.

You May Also Be Interested in

Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2787 $63.9350
100+ $1.1963 $119.6300
150+ $1.1550 $173.2500
220+ $1.0725 $235.9500
280+ $1.0313 $288.7640
350+ $0.9901 $346.5350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess