EN
  • EN
  • DE

PI3USB221ZEE

Part No PI3USB221ZEE
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC USB SWITCH 10TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features USB Switch IC 1 Channel 10-TDFN (3x3)
Manufacturer Diodes Incorporated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 10-VFDFN Exposed Pad
Case / Package 10-TDFN (3x3)
Family Name PI3USB221
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 105
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930442-PI3USB221ZEE
Ultra Librarian 3D Model Ultra Librarian PI3USB221ZEE CAD Model

Description

Introducing the PI3USB221ZEE from Diodes Incorporated

The PI3USB221ZEE is a high-performance, versatile USB 2.0 high-speed (480Mbps) switch from Diodes Incorporated, designed to meet the needs of a wide range of applications in the consumer electronics, computing, and communication markets. This compact, energy-efficient component is an essential building block for any design requiring USB signal switching capabilities.

Key Features

  • USB 2.0 High-Speed Compatible: The device fully supports high-speed USB 2.0 signals with a data rate of 480Mbps, ensuring compatibility with a broad array of USB peripherals and devices.
  • Low On-Capacitance (Con): The switch features a low on-capacitance of 6pF (typical), which minimizes signal attenuation and preserves signal integrity for high-speed data transmission.
  • Low On-Resistance (Ron): With an on-resistance of 4.5Ω (typical), the PI3USB221ZEE ensures minimal voltage drop and power loss, providing efficient signal routing.
  • 1.8V Compatible Control Input Threshold: The control input is compatible with low-voltage logic levels, allowing for seamless integration with modern microcontrollers and processors.
  • ESD Protection: Integrated electrostatic discharge (ESD) protection circuitry guards against the damaging effects of static electricity, enhancing the durability and longevity of the device.
  • Space-Saving Package: Housed in a small 10-pin TDFN (3x3mm) package, the PI3USB221ZEE is ideal for space-constrained applications.

Applications

The PI3USB221ZEE is suitable for a variety of applications that require USB signal multiplexing/demultiplexing. It is commonly used in:

  • Desktop and laptop computers
  • Smartphones and tablets
  • USB peripheral sharing devices
  • Docking stations
  • USB hubs and switches

Conclusion

With its high-speed data handling capabilities, low power dissipation, and compact footprint, the PI3USB221ZEE from Diodes Incorporated is an excellent choice for designers looking to add USB switching functionality to their products while maintaining signal integrity and minimizing space requirements. Its robust ESD protection and compatibility with low-voltage control signals further ensure that this switch can be integrated smoothly into a wide array of USB-enabled devices.

You May Also Be Interested in

Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $12.6407

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6364 $60.4580
225+ $0.5221 $117.4725
345+ $0.5059 $174.5355
475+ $0.4897 $232.6075
610+ $0.4736 $288.8960
820+ $0.4250 $348.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,370 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess