EN
  • EN
  • DE

PI3USB221EZUAEX

Part No PI3USB221EZUAEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC USB2 SWITCH 3V UQFN2015-10
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 49 Weeks
Features USB Switch IC Channel 10-UQFN (1.5x2)
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 10-UFQFN
Case / Package 10-UQFN (1.5x2)
Family Name PI3USB221
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI3USB221EZUAEX-ND, PI3USB221EZUAEXDIDKR, PI3USB221EZUAEXDITR, PI3USB221EZUAEXDICT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889133-PI3USB221EZUAEX
Ultra Librarian 3D Model Ultra Librarian PI3USB221EZUAEX CAD Model

Description

PI3USB221EZUAEX - High-Performance USB 2.0 Switch

The PI3USB221EZUAEX is a versatile and high-performance USB 2.0 switch from Diodes Incorporated, designed to provide a seamless and efficient switching solution for USB 2.0 signals. This product is particularly well-suited for applications that require switching between two USB hosts or devices, offering a reliable and high-quality signal routing option.

Key Features

  • USB 2.0 High-Speed Compatible: The switch is fully compliant with USB 2.0 High-Speed (480Mbps) and Full-Speed (12Mbps) standards, ensuring compatibility with a wide range of USB devices.
  • Low On-Capacitance (CON): The PI3USB221EZUAEX boasts a low on-capacitance of 6pF (typical), which minimizes signal attenuation and ensures high signal integrity.
  • Low On-Resistance (RON): With a typical on-resistance of 4Ω, this switch provides a low-resistance path for USB signals, reducing voltage drop and power loss.
  • ESD Protection: It comes with integrated Electrostatic Discharge (ESD) protection circuitry, safeguarding connected devices against common electrostatic occurrences.
  • Power-Off Protection: The switch offers power-off protection, ensuring that the USB signals are isolated when the power is off, preventing potential damage to connected devices.
  • Small Package Size: Housed in a compact UQFN-10 package, the PI3USB221EZUAEX is ideal for space-constrained applications without compromising performance.

Applications

The PI3USB221EZUAEX is suitable for a diverse range of applications, including but not limited to:

  • Mobile Phones and Smart Devices
  • Notebook and Desktop Computers
  • Docking Stations and Port Replicators
  • USB Peripheral Switching
  • USB Hub and Port Sharing Devices

Conclusion

With its high-speed data handling capabilities, low power consumption, and robust protection features, the PI3USB221EZUAEX from Diodes Incorporated represents an excellent choice for designers looking to enhance the USB switching functionality in their electronic products. Its small form factor and high reliability make it an ideal solution for today’s compact and high-performance USB applications.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7869 $51.1485
155+ $0.6457 $100.0835
240+ $0.6255 $150.1200
335+ $0.6054 $202.8090
430+ $0.5852 $251.6360
575+ $0.5246 $301.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess