EN
  • EN
  • DE

PI3USB14-AQE

Part No PI3USB14-AQE
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC USB SWITCH 4:1 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Applications USB
Number of Channels 2
On-State Resistance (Max) 8Ohm
Voltage - Supply, Single (V+) 3.3V
-3db Bandwidth 815MHz
Features USB 2.0
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number PI3USB14
Standard Package 97 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 654751-PI3USB14-AQE
Ultra Librarian 3D Model Ultra Librarian PI3USB14-AQE CAD Model

Description

The PI3USB14-AQE is a cutting-edge USB 2.0 high-speed switch designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This switch is particularly suited for applications that require switching between a USB host and one or more USB devices. It is an ideal solution for multiplexing USB 2.0 signals in various consumer electronics, computing devices, and communication systems.

The PI3USB14-AQE features a 1:2 multiplexer/demultiplexer switch configuration, which allows it to efficiently manage USB 2.0 signals with minimal signal distortion or attenuation. Its high bandwidth of up to 480 Mbps ensures that it can support the fast data transfer rates required by USB 2.0 high-speed applications.

One of the key advantages of this switch is its low bit-to-bit skew, which is essential for maintaining signal integrity during high-speed data transmission. Additionally, the PI3USB14-AQE boasts an extremely low on-capacitance and on-resistance, which further contributes to its excellent performance by reducing insertion loss and improving signal quality.

The switch is also designed with power efficiency in mind. It features an ultra-low power consumption that makes it suitable for battery-powered devices where power conservation is paramount. Furthermore, the PI3USB14-AQE is compatible with 1.8V to 3.6V operating ranges, providing flexibility in various system designs and ensuring easy integration into existing and new projects.

For design engineers, the PI3USB14-AQE offers an ESD protection of ±8kV (Human Body Model), safeguarding the device from electrostatic discharges during handling and operation. The switch comes in a space-saving 10-pin QFN package, which is highly beneficial for compact and portable electronic devices.

In summary, the PI3USB14-AQE from Diodes Incorporated is a highly reliable and efficient USB 2.0 high-speed switch that provides excellent signal integrity, low power consumption, and robust ESD protection. It is an ideal choice for designers looking to enhance the performance and efficiency of their USB switching applications.

You May Also Be Interested in

Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $12.6407
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess