EN
  • EN
  • DE

PI3USB10MZEEX

Part No PI3USB10MZEEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC USB SWITCH DUAL 2X1 12TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Applications USB
Number of Channels 2
Max On Resistance 6.5 Ohm
Single Supply Voltage (V+) 2.7 V to 5 V
-3db Bandwidth 700MHz
Features Bi-Directional, USB 2.0
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 12-TDFN (3.0x3.5)
Win Source Part Number 133028-PI3USB10MZEEX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI3USB10MZEEX CAD Model

Description

Introducing the PI3USB10MZEEX from Diodes Incorporated

The PI3USB10MZEEX is a cutting-edge USB 2.0 switch from Diodes Incorporated, designed to deliver high performance and reliability for a broad range of applications. This versatile product is an ideal solution for those looking to enhance their USB signal routing with a device that offers both superior signal integrity and low power consumption.

Key Features

  • High-Bandwidth Switching: With support for high-speed (480 Mbps) and full-speed (12 Mbps) signaling, this switch is perfect for a variety of USB 2.0 applications.
  • Low Crosstalk: The PI3USB10MZEEX is engineered to minimize crosstalk, a critical feature for maintaining signal integrity in multi-port applications.
  • Low On-Capacitance (Con): The device's low on-capacitance ensures a minimal signal attenuation, providing a clear and stable signal path.
  • Low Power Consumption: Power efficiency is a hallmark of this product, which is essential for battery-powered devices.
  • Wide Operating Temperature Range: This switch operates reliably over a broad temperature range, making it suitable for various environments and applications.

Advanced Design and Applications

The PI3USB10MZEEX is designed with advanced technology that makes it an excellent choice for a variety of uses, including smartphone and tablet docking stations, laptop and desktop computers, and USB peripheral sharing devices. Its compact design also makes it a perfect fit for portable and space-constrained applications.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PI3USB10MZEEX is no exception. It is built to meet the high standards of performance and reliability that customers have come to expect from Diodes Incorporated products. Whether for consumer electronics, communication devices, or industrial applications, this USB switch is designed to deliver consistent performance over its lifetime.

Environmental Compliance

Committed to environmental sustainability, the PI3USB10MZEEX complies with RoHS directives, ensuring that it is free from hazardous substances and suitable for use in environmentally sensitive markets.

With its combination of high-speed performance, power efficiency, and robust design, the PI3USB10MZEEX from Diodes Incorporated stands out as a top choice for designers and engineers looking to incorporate a reliable USB 2.0 switch into their next project.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3429 $50.1435
37+ $2.7429 $101.4873
57+ $2.6571 $151.4547
78+ $2.5714 $200.5692
101+ $2.4857 $251.0557
135+ $2.2286 $300.8610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess