EN
  • EN
  • DE

PI3PCIE3412ZHEX

Part No PI3PCIE3412ZHEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description PCI Express Switch Mux/Demux 2Lanes 3 Port 4-CH 42-Pin TQFN EP T/R / IC 2:1 MUX/DEMUX 42TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Applications PCIe
Number of Channels 4
Max On Resistance 5 Ohm (Typ)
Single Supply Voltage (V+) 3 V to 3.6 V
-3db Bandwidth 8.2GHz
Features Bi-Directional, SATA, USB 3.0
Case / Package 42-TQFN (9x3.5)
Win Source Part Number 061545-PI3PCIE3412ZHEX
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 3,500
Family Name PI3PCIE341
Introduction Date September 09, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PI3PCIE3412ZHEX CAD Model

Description

The PI3PCIE3412ZHEX is a high-performance, PCIe packet switch from Diodes Incorporated, designed to meet the needs of modern computing and networking applications. Featuring a 3.3V power supply, this switch is optimized for power efficiency and high-speed data transfer, making it an ideal choice for system architects and designers looking to enhance their system performance.

Key Features

  • PCI Express Base Specification Compliance: Conforms to the PCIe 3.0 standard, ensuring compatibility with the latest generation of PCIe devices.
  • High-Speed Data Transfer: Provides high-bandwidth data transfer with support for multiple lanes, accommodating the needs of data-intensive applications.
  • Low Power Consumption: Designed for energy efficiency, the PI3PCIE3412ZHEX helps to reduce overall system power consumption.
  • Integrated Clock Buffer: Includes an integrated clock buffer, reducing the need for external components and simplifying system design.
  • Quality of Service (QoS): Features advanced QoS support, ensuring that critical data streams are prioritized for uninterrupted service.

Applications

The PI3PCIE3412ZHEX is suitable for a wide range of applications across various industries. It is particularly well-suited for:

  • Data center and server applications
  • High-performance computing (HPC)
  • Networking equipment, including routers and switches
  • Storage systems and RAID controllers
  • Embedded systems and industrial automation

Technical Specifications

Parameter Value
Number of Lanes 12 (3 Ports x 4 Lanes)
Maximum Data Rate 8 GT/s per lane
Form Factor Small package for space-constrained applications
Power Supply 3.3V

With its robust feature set and compliance with the latest PCIe standards, the PI3PCIE3412ZHEX is a versatile and powerful solution for enhancing the data transfer capabilities of a wide array of products.

You May Also Be Interested in

Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2774 $63.8700
115+ $1.0487 $120.6005
175+ $1.0164 $177.8700
240+ $0.9829 $235.8960
305+ $0.9506 $289.9330
410+ $0.8524 $349.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,800 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess