EN
  • EN
  • DE

PI3PCIE2415ZHEX

Part No PI3PCIE2415ZHEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC PCI-E MUX/DEMUX 2X1 42TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Applications PCIe
Number of Channels 4
Max On Resistance 12 Ohm
Single Supply Voltage (V+) 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 42-TQFN (9x3.5)
Win Source Part Number 061541-PI3PCIE2415ZHEX
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PI3PCIE2415ZHEX CAD Model

Description

The PI3PCIE2415ZHEX is a high-performance, PCIe packet switch designed by Diodes Incorporated, tailored for applications requiring efficient, high-speed data transfer and signal integrity. This innovative component is an ideal choice for expanding the number of PCIe ports in a system, making it perfect for a wide range of computing and consumer applications.

Key Features

  • PCIe 2.1 Compliant: This packet switch is compatible with the PCI Express 2.1 specification, ensuring seamless integration with existing PCIe devices and systems.
  • Multiple Lanes and Ports: It features 4 differential lanes that can be configured into 4 ports, providing flexibility and scalability for system designs.
  • Low Power Consumption: The PI3PCIE2415ZHEX is designed for power efficiency, which is critical for battery-powered devices and applications where energy conservation is a priority.
  • High Throughput: With support for high-speed data transfer rates, this switch is capable of handling the bandwidth requirements of modern applications.
  • Quality of Service (QoS): Integrated QoS features ensure that data flows smoothly and efficiently, maintaining performance even under heavy load.

Applications

The versatility of the PI3PCIE2415ZHEX makes it suitable for a diverse range of applications, including:

  • Server and Workstation PCIe Expansion
  • High-Performance Computing
  • Embedded Systems
  • Consumer Electronics
  • Networking and Communications Equipment

Technical Specifications

The PI3PCIE2415ZHEX provides robust technical specifications that ensure reliability and performance:

  • Package: Offered in a 19x19mm 324-ball H-BGA package.
  • Temperature Range: Operational across a broad temperature range, making it suitable for industrial applications.
  • ESD Protection: Enhanced electrostatic discharge protection is built-in to safeguard the device during handling and operation.

In summary, the PI3PCIE2415ZHEX from Diodes Incorporated is a feature-rich PCIe packet switch that provides designers with the performance, flexibility, and efficiency needed for today's demanding electronic systems.

You May Also Be Interested in

Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8073 $54.2190
70+ $1.4829 $103.8030
105+ $1.4366 $150.8430
145+ $1.3902 $201.5790
190+ $1.3439 $255.3410
250+ $1.2049 $301.2250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,200 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess