EN
  • EN
  • DE

MT48LC32M8A2TG-75IT

Part No MT48LC32M8A2TG-75IT
Manufacturer Micron Technology Inc.
Catalog Unclassified Memory
Description SD-133 32Mx8-75 CL3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944872-MT48LC32M8A2TG-75IT
Series *
Ultra Librarian 3D Model Ultra Librarian MT48LC32M8A2TG-75IT CAD Model

Description

The MT48LC32M8A2TG-75IT is a 256Mb SDRAM (Synchronous Dynamic Random Access Memory) component manufactured by Micron Technology. This memory chip is designed for systems requiring substantial memory and fast data access, and it is suitable for applications operating within extended temperature ranges.

Applications:

  • Industrial Control Systems: Used in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and other industrial automation equipment.
  • Networking Equipment: Employed in routers, switches, and other networking devices to buffer data packets and manage network traffic.
  • Automotive Systems: Integrated into automotive infotainment systems, engine control units (ECUs), and advanced driver-assistance systems (ADAS).
  • Embedded Systems: Utilized in a variety of embedded systems such as point-of-sale (POS) terminals, medical devices, and communication systems.
  • Consumer Electronics: Found in set-top boxes, digital TVs, and gaming consoles for multimedia processing and data storage.

Features:

  • Capacity: 256Mb (32M x 8). Offers a significant amount of memory for various applications.
  • Organization: 32M x 8 configuration provides a balance between memory depth and data width.
  • Speed Grade: -75 indicates a 133 MHz clock rate (7.5 ns access time).
  • Interface: SDRAM uses a synchronous interface, allowing for high-speed data transfers synchronized with a clock signal.
  • Operating Voltage: Typically operates at a 3.3V supply voltage.
  • Package: TG (Thin Small Outline Package). This is a compact surface-mount package suitable for high-density designs.
  • Temperature Range: IT indicates an industrial temperature range, typically -40°C to +85°C, making it suitable for harsh environments.

Benefits:

  • High Performance: Provides fast data access and transfer rates for demanding applications.
  • Large Storage Capacity: Offers ample memory space for complex applications and data-intensive tasks.
  • Reliable Operation: Micron Technology SDRAMs are known for their reliability and stability.
  • Cost-Effective: SDRAM provides a good balance of performance and cost compared to other memory technologies.
  • Wide Temperature Range: Suitable for use in extreme temperature environments, making it ideal for industrial and automotive applications.

Additional Details:

The MT48LC32M8A2TG-75IT typically comes in a 54-pin TSOP package. It is designed to comply with JEDEC standards for SDRAM devices, ensuring interoperability with other components. When integrating this component into a system, it's essential to consider signal integrity, power supply decoupling, and thermal management to ensure optimal performance and reliability. Refer to the manufacturer's datasheet for detailed specifications, including timing diagrams, electrical characteristics, and recommended operating conditions.

You May Also Be Interested in

Microchip Technology
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4)
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 66TSOP / SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200 MHz 700 ps 66-TSOP
Lowest to $7.7821
STMicroelectronics
IC EEPROM 1MBIT I2C 1MHZ 8SO / EEPROM Memory IC 1Mb (128K x 8) I²C 1 MHz 450 ns 8-SOIC
Lowest to $2.6195
Simtek Corporation
PROGRAMMABLE TIMER PDSO48 / NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 25 ns 48-SSOP
Need more? Email Us
Spansion
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Spansion
IC FLASH 16MBIT PARALLEL 80FBGA / FLASH - NOR Memory IC 16Mb (512K x 32) Parallel 56 MHz 54 ns 80-FBGA (13x11)
Lowest to $6.2483
Simtek Corporation
DUAL MARKED (5962-9232404MXA) / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 55 ns 28-CDIP
Need more? Email Us
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOP
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $6.3143

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess