EN
  • EN
  • DE

PI3L110LE

Part No PI3L110LE
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC ETHERNET SWITCH QUAD 16TSSOP / Telecommunications Switch IC 4 Channel 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Applications Telecommunications
Number of Channels 4
On-State Resistance (Max) 8Ohm
Voltage - Supply, Single (V+) 3V ~ 3.6V
-3db Bandwidth 350MHz
Features 10/100 Base-T
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number PI3L110
Standard Package 96 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 654738-PI3L110LE
Ultra Librarian 3D Model Ultra Librarian PI3L110LE CAD Model

Description

Diodes Incorporated PI3L110LE - High-Speed LAN Switch

The PI3L110LE is a high-performance, 3.3V, single-supply, 10/100 Ethernet LAN switch from Diodes Incorporated that offers a seamless interface for switching signals on Ethernet LANs. This device is designed to provide an efficient and reliable means for multiplexing and demultiplexing signals from the MAC side to the PHY side in networking applications.

The PI3L110LE features a low bit-to-bit skew and crosstalk, which ensures minimal signal distortion and provides a clean switching environment for Ethernet signals. With its high bandwidth of over 250MHz, this LAN switch is capable of supporting Fast Ethernet speeds without compromising signal integrity. This makes it an ideal choice for high-speed data transmission environments where performance and reliability are critical.

Constructed with advanced CMOS technology, the PI3L110LE offers a low-power solution that is both cost-effective and energy-efficient. The device's power-saving features are complemented by its small package size, the 16-pin QSOP, which allows for a compact design footprint, making it suitable for space-constrained applications.

One of the key advantages of the PI3L110LE is its ease of use. The switch is controlled by two digital control inputs (SEL0 and SEL1), which allows for simple interfacing with other components in the system. Furthermore, the device has an industrial operating temperature range, making it robust enough to perform reliably in various environmental conditions.

The PI3L110LE is also equipped with ESD protection circuitry, which safeguards the device against electrostatic discharges, enhancing its durability and longevity in the field. Its fail-safe feature ensures that the device remains in a high-impedance state when powered down, preventing potential damage to connected components.

In summary, the PI3L110LE from Diodes Incorporated is a robust, high-speed LAN switch designed for Ethernet applications that demand high bandwidth, low power consumption, and compact design. Its advanced features and protections make it a reliable and efficient solution for networking equipment manufacturers looking to enhance their systems' performance.

You May Also Be Interested in

ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5325 $58.2475
56+ $2.0780 $116.3680
87+ $2.0131 $175.1397
119+ $1.9482 $231.8358
154+ $1.8831 $289.9974
206+ $1.6884 $347.8104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess